Kingbright Corporation LED Indication - Discrete AA4040QBC/D

Description
Blue 470nm LED Indication - Discrete 3.3V 2-SMD, Boomerang
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 3.3V 2-SMD, Boomerang
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-1018-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1018-2-ND
LED Indication - Discrete 754-1018-2-ND
Blue 470nm LED Indication - Discrete 3.3V 2-SMD, Boomerang

Blue 470nm LED Indication - Discrete 3.3V 2-SMD, Boomerang

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AA4040QBC/D
Standard LEDs - SMD AA4040QBC/D
Standard LEDs - SMD Blue Water Clear 470nm 150mcd

Standard LEDs - SMD Blue Water Clear 470nm 150mcd

Buy Now Datasheet
LED; 4.0X4.0MM RA.BLUE SMD LED, SMD LED, T&R - 70062773 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; 4.0X4.0MM RA.BLUE SMD LED, SMD LED, T&R
70062773
LED; 4.0X4.0MM RA.BLUE SMD LED, SMD LED, T&R 70062773
The Blue source color devices are made with InGaN Light Emitting Diode. Suitable for all SMT assembly and solder process. Available on tape and reel. Ideal for backlighting.

The Blue source color devices are made with InGaN Light Emitting Diode.
Suitable for all SMT assembly and solder process.
Available on tape and reel.
Ideal for backlighting.

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-1018-2-ND AA4040QBC/D 70062773
Product Name LED Indication - Discrete Standard LEDs - SMD LED; 4.0X4.0MM RA.BLUE SMD LED, SMD LED, T&R
LED Package: 2-SMD, Boomerang
LED Type Blue Blue
Peak Wavelength 468 nm (4680 Å) 468 nm (4680 Å)
Viewing Angle 90 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017491 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 320 nm (3200 Å)
Viewing Angle 130 degrees
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details