Kingbright Corporation 3.0X2.0MM YELLOW SMD LED AA3021YS

Description
Features and Applications 3.0 x 2.0 x 1.3mm (LxWxH) SMT LED Low power consumption Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Illuminating icon Status Indication Available in various colors
Request a Quote Datasheet
Description
Features and Applications 3.0 x 2.0 x 1.3mm (LxWxH) SMT LED Low power consumption Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Illuminating icon Status Indication Available in various colors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.0X2.0MM YELLOW SMD LED - AA3021YS - Kingbright Corporation
City of Industry, CA, USA
3.0X2.0MM YELLOW SMD LED
AA3021YS
3.0X2.0MM YELLOW SMD LED AA3021YS
Features and Applications 3.0 x 2.0 x 1.3mm (LxWxH) SMT LED Low power consumption Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Illuminating icon Status Indication Available in various colors

Features and Applications

  • 3.0 x 2.0 x 1.3mm (LxWxH) SMT LED
  • Low power consumption
  • Package : 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for backlighting
  • Illuminating icon
  • Status Indication
  • Available in various colors
Supplier's Site Datasheet
LED Indication - Discrete - 754-1527-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1527-2-ND
LED Indication - Discrete 754-1527-2-ND
Yellow 588nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Yellow 588nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1527-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1527-1-ND
LED Indication - Discrete 754-1527-1-ND
Yellow 588nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Yellow 588nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1527-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1527-6-ND
LED Indication - Discrete 754-1527-6-ND
Yellow 588nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Yellow 588nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AA3021YS
Standard LEDs - SMD AA3021YS
Standard LEDs - SMD Yellow Water Clear 588nm 15mcd

Standard LEDs - SMD Yellow Water Clear 588nm 15mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number AA3021YS 754-1527-2-ND AA3021YS
Product Name 3.0X2.0MM YELLOW SMD LED LED Indication - Discrete Standard LEDs - SMD
LED Package: PLCC SMD-3.0X2.0mm 2-SMD, J-Lead
LED Type Yellow Yellow
Peak Wavelength 588 nm (5880 Å) 590 nm (5900 Å)
Viewing Angle 125 degrees 125 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 36 degrees
View Details