Green, Yellow LED Indication - Discrete 2.2V Green, 2.1V Yellow TO-236, SC-59, SOT-23-3 variant, 3-SMD
Green, Yellow LED Indication - Discrete 2.2V Green, 2.1V Yellow TO-236, SC-59, SOT-23-3 variant, 3-SMD
Green, Yellow LED Indication - Discrete 2.2V Green, 2.1V Yellow TO-236, SC-59, SOT-23-3 variant, 3-SMD
LED, 3MM X 2MM, YELLOW / GREEN, SOT-23-3; LED Color:Green, Yellow; LED Mounting:SMD; Bulb Size:3mm x 2mm; Viewing Angle:140°; Lens Shape:Rectangular; Forward Current / Color:Y 30mA, G 25mA; Luminous Intensity / Color:Y 10mcd, G 10mcdRoHS Compliant: Yes
LED, 3MM X 2MM, YELLOW / GREEN, SOT-23-3, FULL REEL; LED Color:Green, Yellow; LED Mounting:SMD; Bulb Size:3mm x 2mm; Viewing Angle:140°; Lens Shape:Rectangular; Forward Current / Color:Y 30mA, G 25mA; Product Range:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 67-1674-1-ND | 09J9578 |
| Product Name | LED Indication - Discrete | Led, 3Mm X 2Mm, Yellow / Green, Sot-23-3; Led Color Lumex |
| LED Package: | TO-236, SC-59, SOT-23-3 variant, 3-SMD | 3mm x 2mm |
| LED Type | Yellow; Green; Multi-Colored | Yellow; Green; Green, Yellow |
| Peak Wavelength | 565 to 585 nm (5650 to 5850 Å) | |
| Viewing Angle | 140 degrees | 140 degrees |