King Engineering Corporation Purge Control

Description
When purged with compressed air, liquid within the downpipe is displaced by air pressure equal to the hydrostatic force of liquid in the tank. If carefully regulated at a low rate of flow, air pressure will constantly maintain equilibrium against the force of the liquid. Output is proportional to liquid depth and can be transmitted as an electronic 4-20 mA signal or pneumatically as a direct 1:1 pressure signal. 788 D/P Purge Control is a differential pressure regulator and air flow control. It generates a constant flow of compressed air to purge a downpipe. Its integral differential pressure transmitter provides 4-20 mAdc output proportional to liquid level. APPLICATION NOTE: Available in all-pneumatic configurations for hazardous area service.
Datasheet
Description
When purged with compressed air, liquid within the downpipe is displaced by air pressure equal to the hydrostatic force of liquid in the tank. If carefully regulated at a low rate of flow, air pressure will constantly maintain equilibrium against the force of the liquid. Output is proportional to liquid depth and can be transmitted as an electronic 4-20 mA signal or pneumatically as a direct 1:1 pressure signal. 788 D/P Purge Control is a differential pressure regulator and air flow control. It generates a constant flow of compressed air to purge a downpipe. Its integral differential pressure transmitter provides 4-20 mAdc output proportional to liquid level. APPLICATION NOTE: Available in all-pneumatic configurations for hazardous area service.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Purge Control -  - King Engineering Corporation
Newell, WV, USA
Purge Control
Purge Control
When purged with compressed air, liquid within the downpipe is displaced by air pressure equal to the hydrostatic force of liquid in the tank. If carefully regulated at a low rate of flow, air pressure will constantly maintain equilibrium against the force of the liquid. Output is proportional to liquid depth and can be transmitted as an electronic 4-20 mA signal or pneumatically as a direct 1:1 pressure signal. 788 D/P Purge Control is a differential pressure regulator and air flow control. It generates a constant flow of compressed air to purge a downpipe. Its integral differential pressure transmitter provides 4-20 mAdc output proportional to liquid level. APPLICATION NOTE: Available in all-pneumatic configurations for hazardous area service.

When purged with compressed air, liquid within the downpipe is displaced by air pressure equal to the hydrostatic force of liquid in the tank. If carefully regulated at a low rate of flow, air pressure will constantly maintain equilibrium against the force of the liquid. Output is proportional to liquid depth and can be transmitted as an electronic 4-20 mA signal or pneumatically as a direct 1:1 pressure signal.

788 D/P Purge Control is a differential pressure regulator and air flow control. It generates a constant flow of compressed air to purge a downpipe. Its integral differential pressure transmitter provides 4-20 mAdc output proportional to liquid level.

APPLICATION NOTE: Available in all-pneumatic configurations for hazardous area service.

Supplier's Site Datasheet

Technical Specifications

  King Engineering Corporation
Product Category Industrial Valves
Product Name Purge Control
Unlock Full Specs
to access all available technical data

Similar Products

Filter regulator - LFR-1/8-D-7-MINI-A - Festo Corporation
Specs
Primary Material Zinc
Media Gas; Air; Compressed Air
Maximum Pressure 29.01 to 174.05 psi (20.41 to 122 m H2O)
View Details
2 suppliers
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Valve, In-Line, Shut-Off, 1/4
Specs
Valve Type Shut Off
Valve Size 0.25 inch (6.35 mm)
View Details