LOW VOLTAGE 24-BIT I2C-BUS I/O E
LOW VOLTAGE 24-BIT I2C-BUS I/O E
LOW VOLTAGE 24-BIT I2C-BUS I/O E
I/O Expander 24 I²C 1 MHz 36-FOWLP (2.6x2.6)
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 2763-KTS1620EWA-TRCT-ND | KTS1620EWA-TR |
| Product Name | I/O Expanders | I/O Expanders |
| Technology | I2C | I2C; I²C |
| Device Type | Port / Bus Expander | Port / Bus Expander |
| Supply Voltage | Other; 1.65V ~ 5.5V | Other; 1.65V ~ 5.5V |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |