Nexperia B.V. Octal buffer/line driver; 3-state 74AHCT541ABQX

Description
The 74AHCT541A is an 8-bit buffer/line driver with 3-state outputs and TTL inputs. The device features two output enables (OE1 and OE2). A HIGH on OEn causes the associated outputs to assume a high-impedance OFF-state. Designed to operate over a VCC range from 4.5 V to 5.5 V, the inputs are TTL compatible, which allows the device to be used to translate from 3.3 V to 5 V. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device is fully specified for partial Power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. Features and benefits Direct interface with TTL levels Supply voltage range from 4.5 V to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation Typical tpd of 2.8 ns at 5 V Typical VOL(p) < 0.8 V at VCC = 5 V, Tamb = 25 °C Typical VOH(v) > 2.3 V at VCC = 5 V, Tamb = 25 °C Supports mixed-mode voltage operation on all ports IOFF circuitry provides partial Power-down mode operation Latch-up performance exceeds 250 mA per JESD 78 Class II ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 3000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 2000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Description
The 74AHCT541A is an 8-bit buffer/line driver with 3-state outputs and TTL inputs. The device features two output enables (OE1 and OE2). A HIGH on OEn causes the associated outputs to assume a high-impedance OFF-state. Designed to operate over a VCC range from 4.5 V to 5.5 V, the inputs are TTL compatible, which allows the device to be used to translate from 3.3 V to 5 V. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device is fully specified for partial Power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. Features and benefits Direct interface with TTL levels Supply voltage range from 4.5 V to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation Typical tpd of 2.8 ns at 5 V Typical VOL(p) < 0.8 V at VCC = 5 V, Tamb = 25 °C Typical VOH(v) > 2.3 V at VCC = 5 V, Tamb = 25 °C Supports mixed-mode voltage operation on all ports IOFF circuitry provides partial Power-down mode operation Latch-up performance exceeds 250 mA per JESD 78 Class II ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 3000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 2000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74AHCT541A is an 8-bit buffer/line driver with 3-state outputs and TTL-compatible inputs, designed for voltage translation between 3.3 V and 5 V systems. It features two active-low output enables (OE1 and OE2) and Schmitt-trigger inputs for improved noise tolerance. The device operates from 4.5 V to 5.5 V and includes I₏₟ circuitry to prevent backflow current during power-down. It supports partial power-down operation and meets latch-up performance exceeding 250 mA per JESD 78 Class II. ESD protection complies with ANSI/ESDA/JEDEC JS-001 Class 2 (HBM > 3000 V) and JS-002 Class C3 (CDM > 2000 V). The 74AHCT541ABQ variant is packaged in a DHVQFN20 case with dimensions of 2.5 × 4.5 × 0.85 mm and is specified for operation from -40 °C to +125 °C. The 74AHCT541ABQX part number includes an ordering code consistent with the documented DHVQFN20 package variant.

Datasheet Summary
Powered by GS/AI

The 74AHCT541A is an 8-bit buffer/line driver with 3-state outputs and TTL-compatible inputs, designed for voltage translation between 3.3 V and 5 V systems. It features two active-low output enables (OE1 and OE2) and Schmitt-trigger inputs for improved noise tolerance. The device operates from 4.5 V to 5.5 V and includes I₏₟ circuitry to prevent backflow current during power-down. It supports partial power-down operation and meets latch-up performance exceeding 250 mA per JESD 78 Class II. ESD protection complies with ANSI/ESDA/JEDEC JS-001 Class 2 (HBM > 3000 V) and JS-002 Class C3 (CDM > 2000 V). The 74AHCT541ABQ variant is packaged in a DHVQFN20 case with dimensions of 2.5 × 4.5 × 0.85 mm and is specified for operation from -40 °C to +125 °C. The 74AHCT541ABQX part number includes an ordering code consistent with the documented DHVQFN20 package variant.

Suppliers

Company
Product
Description
Supplier Links
Octal buffer/line driver; 3-state - 74AHCT541ABQX - Nexperia B.V.
Nijmegen, Netherlands
Octal buffer/line driver; 3-state
74AHCT541ABQX
Octal buffer/line driver; 3-state 74AHCT541ABQX
The 74AHCT541A is an 8-bit buffer/line driver with 3-state outputs and TTL inputs. The device features two output enables (OE1 and OE2). A HIGH on OEn causes the associated outputs to assume a high-impedance OFF-state. Designed to operate over a VCC range from 4.5 V to 5.5 V, the inputs are TTL compatible, which allows the device to be used to translate from 3.3 V to 5 V. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device is fully specified for partial Power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. Features and benefits Direct interface with TTL levels Supply voltage range from 4.5 V to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation Typical tpd of 2.8 ns at 5 V Typical VOL(p) < 0.8 V at VCC = 5 V, Tamb = 25 °C Typical VOH(v) > 2.3 V at VCC = 5 V, Tamb = 25 °C Supports mixed-mode voltage operation on all ports IOFF circuitry provides partial Power-down mode operation Latch-up performance exceeds 250 mA per JESD 78 Class II ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 3000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 2000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74AHCT541A is an 8-bit buffer/line driver with 3-state outputs and TTL inputs. The device features two output enables (OE1 and OE2). A HIGH on OEn causes the associated outputs to assume a high-impedance OFF-state.

Designed to operate over a VCC range from 4.5 V to 5.5 V, the inputs are TTL compatible, which allows the device to be used to translate from 3.3 V to 5 V.

Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times.

This device is fully specified for partial Power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down.

Features and benefits

  • Direct interface with TTL levels
  • Supply voltage range from 4.5 V to 5.5 V
  • Overvoltage tolerant inputs to 5.5 V
  • High noise immunity
  • CMOS low power dissipation
  • Typical tpd of 2.8 ns at 5 V
  • Typical VOL(p) < 0.8 V at VCC = 5 V, Tamb = 25 °C
  • Typical VOH(v) > 2.3 V at VCC = 5 V, Tamb = 25 °C
  • Supports mixed-mode voltage operation on all ports
  • IOFF circuitry provides partial Power-down mode operation
  • Latch-up performance exceeds 250 mA per JESD 78 Class II
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 3000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 2000 V
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category IC Interfaces
Product Number 74AHCT541ABQX
Product Name Octal buffer/line driver; 3-state
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Dual buffer/line driver; 3-state - 74AHC2G241DC-Q100H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Universal Bus Functions - 74ALVC162835ADGG,1 - Quarktwin Technology Ltd.
Specs
Device Type Line / Bus Controller
Features RoHS
Supply Voltage 3.6V; Other; 1.2V ~ 3.6V
View Details
Inverter - 74AHCT3G04DC-Q100H - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT765-1 SOT765-1
View Details
Universal Bus Functions - 1727-2436-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
2 suppliers