The STR-M3 is a threaded standoff kit containing 425 pieces of female-female and male-female standoffs in aluminum and nylon, with lengths of 10mm, 12mm, 15mm, and 20mm, and M3 threading. Each size includes 25 pieces and is supplied with 25 matching machine screws in a labeled cabinet. The kit is RoHS compliant and ISO 9001 certified.
Part Number: STR-M3
M3 Threads — 5 mm Outside Diameter. 25 Pieces each of Nickel Plated Brass and Natural Nylon 6/6 Female and Male-Female threaded standoffs in 10 mm, 12 mm, 15 mm and 20 mm lengths as well as 25 pieces of a slotted drive M3 threaded machine screw totallying 425 pieces per kit.
Standoffs & Spacers METRIC STANDOFF KIT
| Keystone Electronics Corp. | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | STR-M3 | 70182455 | STR-M3 |
| Product Name | M3 Threaded Standoff Kit | Hex Standoff Kit - Metric, M3 Threads | Standoffs & Spacers |
| Type & Shape | Standoff; Female / Female Standoff | Female Standoff; Hex | Standoff |