Keystone Electronics Corp. Brass Male-Female Standoff Kit STH-19

Description
Part Number: STH-19 # of Pieces: 750 Length: 1/2" thru 1.5" Material: Brass Style: Threaded Thread: 4-40, 6-32, 8-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: STH-19 # of Pieces: 750 Length: 1/2" thru 1.5" Material: Brass Style: Threaded Thread: 4-40, 6-32, 8-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

STH-19 is a brass nickel-plated male-female standoff kit containing an assortment of 1500 pieces in lengths of 0.250, 0.375, 0.500, 0.750, and 1.000 inches, with thread sizes of 4-40, 6-32, and 8-32. The kit includes a cabinet for organization and is RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

STH-19 is a brass nickel-plated male-female standoff kit containing an assortment of 1500 pieces in lengths of 0.250, 0.375, 0.500, 0.750, and 1.000 inches, with thread sizes of 4-40, 6-32, and 8-32. The kit includes a cabinet for organization and is RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
Brass Male-Female Standoff Kit - STH-19 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Brass Male-Female Standoff Kit
STH-19
Brass Male-Female Standoff Kit STH-19
Part Number: STH-19 # of Pieces: 750 Length: 1/2" thru 1.5" Material: Brass Style: Threaded Thread: 4-40, 6-32, 8-32 Type: Threaded Standoffs

Part Number: STH-19

  • # of Pieces: 750
  • Length: 1/2" thru 1.5"
  • Material: Brass
  • Style: Threaded
  • Thread: 4-40, 6-32, 8-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
STH-19
Standoffs & Spacers STH-19
Standoffs & Spacers STANDOFF KIT

Standoffs & Spacers STANDOFF KIT

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number STH-19 STH-19
Product Name Brass Male-Female Standoff Kit Standoffs & Spacers
Type & Shape Standoff; Male/Female Standoff Standoff
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1819 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers
.156 Hex, .375 L, F-F Alum Standoff - 1797D - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
1/4 Hex M-F Standoff - 2125 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
Nylon Retaining Spacer, #10 - 2395 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining
Material Plastic; Nylon or Polyamide
View Details
2 suppliers