Keystone Electronics Corp.
Brass Female-Female Hex Standoff Kit
STH-14
Description
Part Number: STH-14
# of Pieces: 1500
Length: 1/4 thru 1"
Material: Brass
Style: Male-Male Standoff
Thread: 4-40, 6-32, 8-32
Type: Threaded Standoffs
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: STH-14
# of Pieces: 1500
Length: 1/4 thru 1"
Material: Brass
Style: Male-Male Standoff
Thread: 4-40, 6-32, 8-32
Type: Threaded Standoffs
Request a Quote
Email Supplier
Datasheet
Suppliers
Brass Female-Female Hex Standoff Kit
STH-14
Part Number: STH-14
# of Pieces: 1500
Length: 1/4 thru 1"
Material: Brass
Style: Male-Male Standoff
Thread: 4-40, 6-32, 8-32
Type: Threaded Standoffs
Part Number: STH-14
- # of Pieces: 1500
- Length: 1/4 thru 1"
- Material: Brass
- Style: Male-Male Standoff
- Thread: 4-40, 6-32, 8-32
- Type: Threaded Standoffs
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Posts, Spacers, and Standoffs |
|
Product Number
|
STH-14 |
|
Product Name
|
Brass Female-Female Hex Standoff Kit |
|
Type & Shape
|
Standoff; Female / Female Standoff; Male / Male Standoff (Double Ended); Hex
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Type & Shape
Spacer; Round
Mounting
Retaining; Threaded
Material
Plastic; Nylon or Polyamide
View Details
3 suppliers
Keystone Electronics Corp.
Type & Shape
Standoff; Male/Female Standoff; Hex
Mounting
Threaded
Material
Metal; Brass
View Details
4 suppliers
Keystone Electronics Corp.
Type & Shape
Standoff; Female Standoff; Round; Hex
Mounting
Threaded
Material
Metal; Aluminum
View Details
4 suppliers
Keystone Electronics Corp.
Type & Shape
Standoff; Female Standoff; Round; Hex
Mounting
Threaded
Material
Metal; Aluminum
View Details
5 suppliers