Keystone Electronics Corp.
Nylon 6/6 Spacer Kit
SPR-8
Description
Part Number: SPR-8
# of Pieces: 1500
Length: 1/4 thru 1"
Material: Nylon 6/6 V-2
Style: Clear Hole
Thread: 4-40, 6-32, 8-32
Type: Clear Hole Spacers
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: SPR-8
# of Pieces: 1500
Length: 1/4 thru 1"
Material: Nylon 6/6 V-2
Style: Clear Hole
Thread: 4-40, 6-32, 8-32
Type: Clear Hole Spacers
Request a Quote
Email Supplier
Datasheet
Suppliers
Nylon 6/6 Spacer Kit
SPR-8
Part Number: SPR-8
# of Pieces: 1500
Length: 1/4 thru 1"
Material: Nylon 6/6 V-2
Style: Clear Hole
Thread: 4-40, 6-32, 8-32
Type: Clear Hole Spacers
Part Number: SPR-8
- # of Pieces: 1500
- Length: 1/4 thru 1"
- Material: Nylon 6/6 V-2
- Style: Clear Hole
- Thread: 4-40, 6-32, 8-32
- Type: Clear Hole Spacers
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Posts, Spacers, and Standoffs |
|
Product Number
|
SPR-8 |
|
Product Name
|
Nylon 6/6 Spacer Kit |
|
Type & Shape
|
Spacer
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Type & Shape
Standoff; Round
Mounting
Swage / Rivet; Threaded
Material
Metal; Brass
View Details
3 suppliers
Keystone Electronics Corp.
Type & Shape
Standoff; Female Standoff; Round; Hex
Mounting
Threaded
Material
Metal; Brass
View Details
3 suppliers
Keystone Electronics Corp.
Type & Shape
Standoff; Male/Female Standoff; Hex
Mounting
Threaded
Material
Metal; Brass
View Details
5 suppliers
Keystone Electronics Corp.
Type & Shape
Standoff; Male/Female Standoff; Hex
Mounting
Threaded
Material
Metal; StainlessSteel
View Details
5 suppliers