Keystone Electronics Corp.
Aluminum Spacer Kit
SPR-34
Description
Part Number: SPR-34
# of Pieces: 1500
Length: 1/4 thru 1"
Material: Aluminum
Shape: Round
Thread: 4-40, 6-32, 8-32
Type: Clear Hole Spacers
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: SPR-34
# of Pieces: 1500
Length: 1/4 thru 1"
Material: Aluminum
Shape: Round
Thread: 4-40, 6-32, 8-32
Type: Clear Hole Spacers
Request a Quote
Email Supplier
Datasheet
Suppliers
Part Number: SPR-34
# of Pieces: 1500
Length: 1/4 thru 1"
Material: Aluminum
Shape: Round
Thread: 4-40, 6-32, 8-32
Type: Clear Hole Spacers
Part Number: SPR-34
- # of Pieces: 1500
- Length: 1/4 thru 1"
- Material: Aluminum
- Shape: Round
- Thread: 4-40, 6-32, 8-32
- Type: Clear Hole Spacers
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Posts, Spacers, and Standoffs |
|
Product Number
|
SPR-34 |
|
Product Name
|
Aluminum Spacer Kit |
|
Type & Shape
|
Spacer; Round
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Type & Shape
Spacer; Round
Mounting
Retaining; Threaded
Material
Plastic; Nylon or Polyamide
View Details
3 suppliers
Keystone Electronics Corp.
Type & Shape
Standoff; Female Standoff; Round; Hex
Mounting
Threaded
Material
Metal; Brass
View Details
5 suppliers
Keystone Electronics Corp.
Type & Shape
Standoff; Female Standoff; Round; Hex
Mounting
Threaded
Material
Metal; Brass
View Details
6 suppliers
Keystone Electronics Corp.
Type & Shape
Standoff; Female Standoff; Round; Hex
Mounting
Threaded
Material
Metal; Brass
View Details
4 suppliers