Part Number: MS27249-5B2
# of Terminals: 20
Length: 5.250 [133.4]
Material: G11 Glass Exopy
Terminal Type: Turret - 1503
Width: 3.000 [76.2]
No longer a stocking item, subject to stock availability and minimum order requirements
Keystone Electronics Corp.
Done
Request a Quote
Email Supplier
Description
Part Number: MS27249-5B2
# of Terminals: 20
Length: 5.250 [133.4]
Material: G11 Glass Exopy
Terminal Type: Turret - 1503
Width: 3.000 [76.2]
No longer a stocking item, subject to stock availability and minimum order requirements
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Military terminal board conforming to MS27249 specification, with 20 terminals arranged in a single row, 5.250 inches (133.4 mm) in length, 3.000 inches (76.2 mm) in width, and scored in five sections for easy separation. The board is manufactured from GEE-type glass epoxy material per MIL-I-24768/27, with tin/lead plated terminals meeting MIL-T-55155. Mounting holes are provided in each section.
Datasheet Summary Powered by GS/AI
Military terminal board conforming to MS27249 specification, with 20 terminals arranged in a single row, 5.250 inches (133.4 mm) in length, 3.000 inches (76.2 mm) in width, and scored in five sections for easy separation. The board is manufactured from GEE-type glass epoxy material per MIL-I-24768/27, with tin/lead plated terminals meeting MIL-T-55155. Mounting holes are provided in each section.
Part Number: MS27249-5B2
# of Terminals: 20
Length: 5.250 [133.4]
Material: G11 Glass Exopy
Terminal Type: Turret - 1503
Width: 3.000 [76.2]
No longer a stocking item, subject to stock availability and minimum order requirements
Part Number: MS27249-5B2
# of Terminals: 20
Length: 5.250 [133.4]
Material: G11 Glass Exopy
Terminal Type: Turret - 1503
Width: 3.000 [76.2]
No longer a stocking item, subject to stock availability and minimum order requirements