Keystone Electronics Corp. Miniature Turret Term Board 15287

Description
Part Number: 15287 # of Terminals: 25 Length: 9.685 Material: Glass Epoxy Terminal Type: Turret - 1583 Width: .312 [7.9] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15287 # of Terminals: 25 Length: 9.685 Material: Glass Epoxy Terminal Type: Turret - 1583 Width: .312 [7.9] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 15287 is a miniature turret terminal board with 25 terminals, made of glass epoxy (GEE), measuring 9.685 inches in length and 0.312 inches in width, featuring scored sections for easy separation and mounting holes in each section.

Datasheet Summary
Powered by GS/AI

The 15287 is a miniature turret terminal board with 25 terminals, made of glass epoxy (GEE), measuring 9.685 inches in length and 0.312 inches in width, featuring scored sections for easy separation and mounting holes in each section.

Suppliers

Company
Product
Description
Supplier Links
Miniature Turret Term Board - 15287 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Miniature Turret Term Board
15287
Miniature Turret Term Board 15287
Part Number: 15287 # of Terminals: 25 Length: 9.685 Material: Glass Epoxy Terminal Type: Turret - 1583 Width: .312 [7.9] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15287

  • # of Terminals: 25
  • Length: 9.685
  • Material: Glass Epoxy
  • Terminal Type: Turret - 1583
  • Width: .312 [7.9]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15287
Product Name Miniature Turret Term Board
Termination Options Turret - 1583
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15258 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 50
Body Material Glass Epoxy
View Details
Miniature Turret Term Board - 15089 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1583
# of Contacts 50
Body Material Phenolic, XP
View Details
Terminals - Screw Connectors - 36-7780-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
Features Screw not Included
View Details
Quick Fit Terminal Strip - 4119 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Mounting Options Terminal Strip
Termination Options Quick Fit - 250 Tab
# of Contacts 8
View Details