Keystone Electronics Corp. Double Turret Terminal Board 15541

Description
Part Number: 15541 # of Terminals: 10 Length: 1.937 [49.2] Material: Glass Epoxy Terminal Type: Turret - 1573 Width: 1.125 [28.6] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15541 # of Terminals: 10 Length: 1.937 [49.2] Material: Glass Epoxy Terminal Type: Turret - 1573 Width: 1.125 [28.6] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Double turret terminal board with 10 terminals, 1.937 in (49.2 mm) length, and 1.125 in (28.6 mm) width, constructed of glass epoxy per MIL-I-24768/27, Type G-10, rated to a maximum temperature of 300°F (155°C), with brass terminals tin-plated per MIL-T-10727. Terminals are staked in all except end mounting holes.

Datasheet Summary
Powered by GS/AI

Double turret terminal board with 10 terminals, 1.937 in (49.2 mm) length, and 1.125 in (28.6 mm) width, constructed of glass epoxy per MIL-I-24768/27, Type G-10, rated to a maximum temperature of 300°F (155°C), with brass terminals tin-plated per MIL-T-10727. Terminals are staked in all except end mounting holes.

Suppliers

Company
Product
Description
Supplier Links
Double Turret Terminal Board - 15541 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Double Turret Terminal Board
15541
Double Turret Terminal Board 15541
Part Number: 15541 # of Terminals: 10 Length: 1.937 [49.2] Material: Glass Epoxy Terminal Type: Turret - 1573 Width: 1.125 [28.6] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15541

  • # of Terminals: 10
  • Length: 1.937 [49.2]
  • Material: Glass Epoxy
  • Terminal Type: Turret - 1573
  • Width: 1.125 [28.6]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15541
Product Name Double Turret Terminal Board
Termination Options Turret - 1573
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15049 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1572
# of Contacts 50
Body Material Phenolic, XP
View Details
Turret Term Board - 15292 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1509
# of Contacts 50
Body Material Glass Epoxy
View Details
Terminals - Screw Connectors - 36-7692-6-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Turret Term Board - 15031 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 25
Body Material Phenolic, XP
View Details