Part Number: MS27249-4E3
# of Terminals: 30
Length: 7.875 [200.0]
Material: G10 Glass Exoxy
Terminal Type: Turret - 1503
Width: 2.500 [63.5]
No longer a stocking item, subject to stock availability and minimum order requirements
Keystone Electronics Corp.
Done
Request a Quote
Email Supplier
Description
Part Number: MS27249-4E3
# of Terminals: 30
Length: 7.875 [200.0]
Material: G10 Glass Exoxy
Terminal Type: Turret - 1503
Width: 2.500 [63.5]
No longer a stocking item, subject to stock availability and minimum order requirements
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Military terminal boards compliant with MS27249 specifications, constructed from MIL-I-24768/27 Type GEB or GEE material, feature terminals plated to MIL-T-55155 with tin/lead finish and are scored in five sections for easy separation. Each section contains mounting holes. The MS27249-4E3 variant has 15 terminals per section, with a length of 7.875 inches (200.0 mm), width of 2.500 inches (63.5 mm), and spacing of 2.625 inches (66.7 mm) between sections.
Datasheet Summary Powered by GS/AI
Military terminal boards compliant with MS27249 specifications, constructed from MIL-I-24768/27 Type GEB or GEE material, feature terminals plated to MIL-T-55155 with tin/lead finish and are scored in five sections for easy separation. Each section contains mounting holes. The MS27249-4E3 variant has 15 terminals per section, with a length of 7.875 inches (200.0 mm), width of 2.500 inches (63.5 mm), and spacing of 2.625 inches (66.7 mm) between sections.
Part Number: MS27249-4E3
# of Terminals: 30
Length: 7.875 [200.0]
Material: G10 Glass Exoxy
Terminal Type: Turret - 1503
Width: 2.500 [63.5]
No longer a stocking item, subject to stock availability and minimum order requirements
Part Number: MS27249-4E3
# of Terminals: 30
Length: 7.875 [200.0]
Material: G10 Glass Exoxy
Terminal Type: Turret - 1503
Width: 2.500 [63.5]
No longer a stocking item, subject to stock availability and minimum order requirements