Keystone Electronics Corp. PBE Turret Terminal Board 15106

Description
Part Number: 15106 # of Terminals: 10 Length: 2.625 [66.7] Material: Phenolic, XP Terminal Type: Turret - 1503 Width: 1.188 [30.2] No longer a stocking item, subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15106 # of Terminals: 10 Length: 2.625 [66.7] Material: Phenolic, XP Terminal Type: Turret - 1503 Width: 1.188 [30.2] No longer a stocking item, subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 15106 is a phenolic (PBE) turret terminal board with 5 terminals, measuring 2.625 inches (66.7 mm) in length and 1.188 inches (30.2 mm) in width, featuring a single row of terminals spaced 0.500 inch (12.7 mm) apart. The board is made of paper base electrical material conforming to MIL-M-24768/20, Type XP natural, with a maximum operating temperature of 250°F (121°C). Terminals are brass, tin-plated per MIL-T-10727. The board is not scored and includes mounting holes as shown in the 1503 pattern.

Datasheet Summary
Powered by GS/AI

The 15106 is a phenolic (PBE) turret terminal board with 5 terminals, measuring 2.625 inches (66.7 mm) in length and 1.188 inches (30.2 mm) in width, featuring a single row of terminals spaced 0.500 inch (12.7 mm) apart. The board is made of paper base electrical material conforming to MIL-M-24768/20, Type XP natural, with a maximum operating temperature of 250°F (121°C). Terminals are brass, tin-plated per MIL-T-10727. The board is not scored and includes mounting holes as shown in the 1503 pattern.

Suppliers

Company
Product
Description
Supplier Links
PBE Turret Terminal Board - 15106 - Keystone Electronics Corp.
New Hyde Park, NY, USA
PBE Turret Terminal Board
15106
PBE Turret Terminal Board 15106
Part Number: 15106 # of Terminals: 10 Length: 2.625 [66.7] Material: Phenolic, XP Terminal Type: Turret - 1503 Width: 1.188 [30.2] No longer a stocking item, subject to stock availability and minimum order requirements

Part Number: 15106

  • # of Terminals: 10
  • Length: 2.625 [66.7]
  • Material: Phenolic, XP
  • Terminal Type: Turret - 1503
  • Width: 1.188 [30.2]
  • No longer a stocking item, subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15106
Product Name PBE Turret Terminal Board
Termination Options Turret - 1503
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting Options PCB
View Details
Terminals - Screw Connectors - 36-7695-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
GEE Turret Terminal Board - 15303 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 19
Body Material Glass Epoxy
View Details
PBE Turret Terminal Board - 609-8 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1509
# of Contacts 8
Body Material Phenolic, XP
View Details