Keystone Electronics Corp. PBE Turret Terminal Board 607-4

Description
Part Number: 607-4 # of Terminals: 4 Length: 2.250 [57.2] Material: Phenolic, XP Terminal Type: Turret - 1507 Width: .500 [12.7] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 607-4 # of Terminals: 4 Length: 2.250 [57.2] Material: Phenolic, XP Terminal Type: Turret - 1507 Width: .500 [12.7] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 607-4 is a PBE turret terminal board with 4 terminals, a length of 2.250 inches (57.2 mm), and a width of 0.500 inches (12.7 mm). It is made from paper base electrical material (PBE), rated for a maximum temperature of 250°F (121°C), with brass terminals tin-plated per MIL-T-10727. Terminals are staked in all holes except the end mounting holes. The board uses the same mounting hole pattern as other variants in the 607 series, with a hole diameter of 0.120 inches (3.1 mm).

Datasheet Summary
Powered by GS/AI

The 607-4 is a PBE turret terminal board with 4 terminals, a length of 2.250 inches (57.2 mm), and a width of 0.500 inches (12.7 mm). It is made from paper base electrical material (PBE), rated for a maximum temperature of 250°F (121°C), with brass terminals tin-plated per MIL-T-10727. Terminals are staked in all holes except the end mounting holes. The board uses the same mounting hole pattern as other variants in the 607 series, with a hole diameter of 0.120 inches (3.1 mm).

Suppliers

Company
Product
Description
Supplier Links
PBE Turret Terminal Board - 607-4 - Keystone Electronics Corp.
New Hyde Park, NY, USA
PBE Turret Terminal Board
607-4
PBE Turret Terminal Board 607-4
Part Number: 607-4 # of Terminals: 4 Length: 2.250 [57.2] Material: Phenolic, XP Terminal Type: Turret - 1507 Width: .500 [12.7] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 607-4

  • # of Terminals: 4
  • Length: 2.250 [57.2]
  • Material: Phenolic, XP
  • Terminal Type: Turret - 1507
  • Width: .500 [12.7]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 607-4
Product Name PBE Turret Terminal Board
Termination Options Turret - 1507
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7690-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Miniature Turret Term Board - 15298 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1559
# of Contacts 50
Body Material Glass Epoxy
View Details
Lug Terminal Strip-Standard - 812 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Mounting Options Terminal Strip
Termination Options Standard
# of Contacts 4
View Details
Terminals - Screw Connectors - 36-7690-5-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details