Keystone Electronics Corp. Miniature Turret Term Board 15065

Description
Part Number: 15065 # of Terminals: 50 Length: 7.812 [198.4] Material: Phenolic, XP Terminal Type: Turret - 1512 Width: 1.000 [25.4] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15065 # of Terminals: 50 Length: 7.812 [198.4] Material: Phenolic, XP Terminal Type: Turret - 1512 Width: 1.000 [25.4] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 15065 is a miniature turret terminal board with 50 terminals, measuring 7.812 inches [198.4 mm] in length and 1.000 inch [25.4 mm] in width, designed for easy separation across five scored sections with mounting holes in each. It is constructed from paper base electrical (PBE) material, rated to 250°F (121°C) max, with brass terminals tin-plated per MIL-T-10727. The terminal type is 1512, and the board supports standard turret configurations with a .062 inch [1.57 mm] diameter hole and .250 inch [6.4 mm] terminal spacing.

Datasheet Summary
Powered by GS/AI

The 15065 is a miniature turret terminal board with 50 terminals, measuring 7.812 inches [198.4 mm] in length and 1.000 inch [25.4 mm] in width, designed for easy separation across five scored sections with mounting holes in each. It is constructed from paper base electrical (PBE) material, rated to 250°F (121°C) max, with brass terminals tin-plated per MIL-T-10727. The terminal type is 1512, and the board supports standard turret configurations with a .062 inch [1.57 mm] diameter hole and .250 inch [6.4 mm] terminal spacing.

Suppliers

Company
Product
Description
Supplier Links
Miniature Turret Term Board - 15065 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Miniature Turret Term Board
15065
Miniature Turret Term Board 15065
Part Number: 15065 # of Terminals: 50 Length: 7.812 [198.4] Material: Phenolic, XP Terminal Type: Turret - 1512 Width: 1.000 [25.4] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15065

  • # of Terminals: 50
  • Length: 7.812 [198.4]
  • Material: Phenolic, XP
  • Terminal Type: Turret - 1512
  • Width: 1.000 [25.4]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15065
Product Name Miniature Turret Term Board
Termination Options Turret - 1512
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-1293-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Anti-Rotational Tab, Low Profile, Screw not Included
View Details
PBE Turret Terminal Board - 15106 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 10
Body Material Phenolic, XP
View Details
PBE Turret Terminal Board - 604-1 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1545
# of Contacts 1
Body Material Phenolic, XP
View Details
Turret Term Board - 15274 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1507
# of Contacts 50
Body Material Glass Epoxy
View Details