Part Number: MS27249-4E1
# of Terminals: 10
Length: 2.625 [66.7]
Material: G10 Glass Exoxy
Terminal Type: Turret - 1503
Width: 2.500 [63.5]
No longer a stocking item, subject to stock availability and minimum order requirements
Keystone Electronics Corp.
Done
Request a Quote
Email Supplier
Description
Part Number: MS27249-4E1
# of Terminals: 10
Length: 2.625 [66.7]
Material: G10 Glass Exoxy
Terminal Type: Turret - 1503
Width: 2.500 [63.5]
No longer a stocking item, subject to stock availability and minimum order requirements
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Military terminal board compliant with MS27249, constructed of GEE glass epoxy material per MIL-I-24768/27, with 10 turret terminals and scored sections for easy separation. Dimensions are 2.500 inches wide and 2.625 inches long, with mounting holes in each section. Terminals are SE12XC09, tin/lead plated, and non-RoHS compliant.
Datasheet Summary Powered by GS/AI
Military terminal board compliant with MS27249, constructed of GEE glass epoxy material per MIL-I-24768/27, with 10 turret terminals and scored sections for easy separation. Dimensions are 2.500 inches wide and 2.625 inches long, with mounting holes in each section. Terminals are SE12XC09, tin/lead plated, and non-RoHS compliant.
Part Number: MS27249-4E1
# of Terminals: 10
Length: 2.625 [66.7]
Material: G10 Glass Exoxy
Terminal Type: Turret - 1503
Width: 2.500 [63.5]
No longer a stocking item, subject to stock availability and minimum order requirements
Part Number: MS27249-4E1
# of Terminals: 10
Length: 2.625 [66.7]
Material: G10 Glass Exoxy
Terminal Type: Turret - 1503
Width: 2.500 [63.5]
No longer a stocking item, subject to stock availability and minimum order requirements