Keystone Electronics Corp. PBE Turret Terminal Board 604-3

Description
Part Number: 604-3 # of Terminals: 3 Length: 1.875 [47.6] Material: Phenolic, XP Terminal Type: Turret - 1545 Width: .500 [12.7] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 604-3 # of Terminals: 3 Length: 1.875 [47.6] Material: Phenolic, XP Terminal Type: Turret - 1545 Width: .500 [12.7] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 604-3 is a turret terminal board with three terminals, a length of 1.875 in. (47.6 mm), and a width of 0.500 in. (12.7 mm), made from paper base electrical material (PBE) conforming to FED. LP-513, Type XP natural, with a maximum operating temperature of 250°F (121°C). Terminals are brass complying with ASTM-B16 and tin-plated per MIL-T-10727. Holes are drilled for mounting except at the ends, and the board is designed for use with backings such as the 1545 series. The 604-3 appears as a variant in a series of boards sharing the same material and terminal specifications.

Datasheet Summary
Powered by GS/AI

The 604-3 is a turret terminal board with three terminals, a length of 1.875 in. (47.6 mm), and a width of 0.500 in. (12.7 mm), made from paper base electrical material (PBE) conforming to FED. LP-513, Type XP natural, with a maximum operating temperature of 250°F (121°C). Terminals are brass complying with ASTM-B16 and tin-plated per MIL-T-10727. Holes are drilled for mounting except at the ends, and the board is designed for use with backings such as the 1545 series. The 604-3 appears as a variant in a series of boards sharing the same material and terminal specifications.

Suppliers

Company
Product
Description
Supplier Links
PBE Turret Terminal Board - 604-3 - Keystone Electronics Corp.
New Hyde Park, NY, USA
PBE Turret Terminal Board
604-3
PBE Turret Terminal Board 604-3
Part Number: 604-3 # of Terminals: 3 Length: 1.875 [47.6] Material: Phenolic, XP Terminal Type: Turret - 1545 Width: .500 [12.7] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 604-3

  • # of Terminals: 3
  • Length: 1.875 [47.6]
  • Material: Phenolic, XP
  • Terminal Type: Turret - 1545
  • Width: .500 [12.7]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 604-3
Product Name PBE Turret Terminal Board
Termination Options Turret - 1545
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Strip Insulator, 2 position - 4401 - Keystone Electronics Corp.
Specs
Mounting Options Terminal Strip
Body Material Fibre
View Details
Terminals - Screw Connectors - 36-7764-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Screw not Included
View Details
Terminals - Screw Connectors - 36-7689-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Double Turret Terminal Board - 15431 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 5
Body Material Phenolic, XP
View Details