Keystone Electronics Corp. Miniature Turret Term Board 15077

Description
Part Number: 15077 # of Terminals: 25 Length: 9.685 Material: Phenolic, XP Terminal Type: Turret - 1575 Width: .312 [7.9] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15077 # of Terminals: 25 Length: 9.685 Material: Phenolic, XP Terminal Type: Turret - 1575 Width: .312 [7.9] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 15077 is a miniature turret terminal board with five scored sections for easy separation and mounting holes in each section. It has 25 terminals and is made of paper base electrical (PBE) material conforming to MIL-M-24768/20, Type XP, with a maximum temperature rating of 250°F (121°C). The board dimensions are 9.685 inches in length and 0.312 inches in width, with terminal diameters of 0.062 inches and a pitch of 0.312 inches. Terminal type is designated as 1575.

Datasheet Summary
Powered by GS/AI

The 15077 is a miniature turret terminal board with five scored sections for easy separation and mounting holes in each section. It has 25 terminals and is made of paper base electrical (PBE) material conforming to MIL-M-24768/20, Type XP, with a maximum temperature rating of 250°F (121°C). The board dimensions are 9.685 inches in length and 0.312 inches in width, with terminal diameters of 0.062 inches and a pitch of 0.312 inches. Terminal type is designated as 1575.

Suppliers

Company
Product
Description
Supplier Links
Miniature Turret Term Board - 15077 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Miniature Turret Term Board
15077
Miniature Turret Term Board 15077
Part Number: 15077 # of Terminals: 25 Length: 9.685 Material: Phenolic, XP Terminal Type: Turret - 1575 Width: .312 [7.9] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15077

  • # of Terminals: 25
  • Length: 9.685
  • Material: Phenolic, XP
  • Terminal Type: Turret - 1575
  • Width: .312 [7.9]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15077
Product Name Miniature Turret Term Board
Termination Options Turret - 1575
Unlock Full Specs
to access all available technical data

Similar Products

Turret Term Board - 15242 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1545
# of Contacts 50
Body Material Glass Epoxy
View Details
Turret Term Board - 15034 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 50
Body Material Phenolic, XP
View Details
Terminals - Screw Connectors - 36-7698-5-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
PBE Turret Terminal Board - 15111 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 10
Body Material Phenolic, XP
View Details