Part Number: MS27249-3E3
# of Terminals: 30
Length: 7.875 [200.0]
Material: G10 Glass Exoxy
Terminal Type: Turret - 1503
Width: 2.000 [50.8]
No longer a stocking item, subject to stock availability and minimum order requirements
Keystone Electronics Corp.
Done
Request a Quote
Email Supplier
Description
Part Number: MS27249-3E3
# of Terminals: 30
Length: 7.875 [200.0]
Material: G10 Glass Exoxy
Terminal Type: Turret - 1503
Width: 2.000 [50.8]
No longer a stocking item, subject to stock availability and minimum order requirements
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Military terminal board compliant with MS27249, featuring GEE board material (MIL-I-24768/27, Type G-10) and SE12XC09 tin/lead plated terminals, rated for 15 terminals per section with dimensions of 2.000 inches (50.8 mm) width and 7.875 inches (200.0 mm) length. The board is scored into five sections for easy separation and includes mounting holes in each section.
Datasheet Summary Powered by GS/AI
Military terminal board compliant with MS27249, featuring GEE board material (MIL-I-24768/27, Type G-10) and SE12XC09 tin/lead plated terminals, rated for 15 terminals per section with dimensions of 2.000 inches (50.8 mm) width and 7.875 inches (200.0 mm) length. The board is scored into five sections for easy separation and includes mounting holes in each section.
Part Number: MS27249-3E3
# of Terminals: 30
Length: 7.875 [200.0]
Material: G10 Glass Exoxy
Terminal Type: Turret - 1503
Width: 2.000 [50.8]
No longer a stocking item, subject to stock availability and minimum order requirements
Part Number: MS27249-3E3
# of Terminals: 30
Length: 7.875 [200.0]
Material: G10 Glass Exoxy
Terminal Type: Turret - 1503
Width: 2.000 [50.8]
No longer a stocking item, subject to stock availability and minimum order requirements