Keystone Electronics Corp. PBE Turret Terminal Board 15117

Description
Part Number: 15117 # of Terminals: 24 Length: 5.250 [133.4] Material: Phenolic, XP Terminal Type: Turret - 1503 Width: 2.000 [50.8] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15117 # of Terminals: 24 Length: 5.250 [133.4] Material: Phenolic, XP Terminal Type: Turret - 1503 Width: 2.000 [50.8] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 15117 is a PBE turret terminal board with 12 terminals, a length of 5.250 inches (133.4 mm), and a width of 2.000 inches (50.8 mm). The board is made of paper base electrical material (PBE), compliant with MIL-M-24768/20, Type XP natural, and rated for a maximum temperature of 250°F (121°C). Terminals are brass, conforming to ASTM-B16, with tin plating per MIL-T-10727. The board is not scored and has mounting hole spacing consistent with the product line. No military or commercial specification compliance beyond material standards is stated.

Datasheet Summary
Powered by GS/AI

The 15117 is a PBE turret terminal board with 12 terminals, a length of 5.250 inches (133.4 mm), and a width of 2.000 inches (50.8 mm). The board is made of paper base electrical material (PBE), compliant with MIL-M-24768/20, Type XP natural, and rated for a maximum temperature of 250°F (121°C). Terminals are brass, conforming to ASTM-B16, with tin plating per MIL-T-10727. The board is not scored and has mounting hole spacing consistent with the product line. No military or commercial specification compliance beyond material standards is stated.

Suppliers

Company
Product
Description
Supplier Links
PBE Turret Terminal Board - 15117 - Keystone Electronics Corp.
New Hyde Park, NY, USA
PBE Turret Terminal Board
15117
PBE Turret Terminal Board 15117
Part Number: 15117 # of Terminals: 24 Length: 5.250 [133.4] Material: Phenolic, XP Terminal Type: Turret - 1503 Width: 2.000 [50.8] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15117

  • # of Terminals: 24
  • Length: 5.250 [133.4]
  • Material: Phenolic, XP
  • Terminal Type: Turret - 1503
  • Width: 2.000 [50.8]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15117
Product Name PBE Turret Terminal Board
Termination Options Turret - 1503
Unlock Full Specs
to access all available technical data

Similar Products

Double Turret Terminal Board - 15532 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 12
Body Material Glass Epoxy
View Details
Terminal Strip Insulator, 2 position - 4401 - Keystone Electronics Corp.
Specs
Mounting Options Terminal Strip
Body Material Fibre
View Details
Turret Term Board - 15244 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1545
# of Contacts 50
Body Material Glass Epoxy
View Details
GEE Turret Terminal Board - 15309 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 52
Body Material Glass Epoxy
View Details