Keystone Electronics Corp. Miniature Turret Term Board 15059

Description
Part Number: 15059 # of Terminals: 50 Length: 9.685 Material: Phenolic, XP Terminal Type: Turret - 1573 Width: 1.125 [28.6] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15059 # of Terminals: 50 Length: 9.685 Material: Phenolic, XP Terminal Type: Turret - 1573 Width: 1.125 [28.6] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 15059 is a miniature turret terminal board with 50 terminals arranged in a single row, measuring 1.125 inches (28.6 mm) in width and 9.685 inches (246.0 mm) in length, made from PBE material rated to 250°F (121°C). The board is scored for easy separation into five sections, each with mounting holes. Terminals are brass with tin plating, as specified by ASTM-B16 and MIL-T-10727.

Datasheet Summary
Powered by GS/AI

The 15059 is a miniature turret terminal board with 50 terminals arranged in a single row, measuring 1.125 inches (28.6 mm) in width and 9.685 inches (246.0 mm) in length, made from PBE material rated to 250°F (121°C). The board is scored for easy separation into five sections, each with mounting holes. Terminals are brass with tin plating, as specified by ASTM-B16 and MIL-T-10727.

Suppliers

Company
Product
Description
Supplier Links
Miniature Turret Term Board - 15059 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Miniature Turret Term Board
15059
Miniature Turret Term Board 15059
Part Number: 15059 # of Terminals: 50 Length: 9.685 Material: Phenolic, XP Terminal Type: Turret - 1573 Width: 1.125 [28.6] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15059

  • # of Terminals: 50
  • Length: 9.685
  • Material: Phenolic, XP
  • Terminal Type: Turret - 1573
  • Width: 1.125 [28.6]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15059
Product Name Miniature Turret Term Board
Termination Options Turret - 1573
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7799-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Thru-Hole Turret Terminal Board - 15412 - Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 24
Body Material Phenolic, XP
View Details
Terminals - Screw Connectors - 36-7759-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
Turret Term Board - 15091 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1509
# of Contacts 25
Body Material Phenolic, XP
View Details