Keystone Electronics Corp. GEE Turret Terminal Board 15311

Description
Part Number: 15311 # of Terminals: 10 Length: 2.625 [66.7] Material: Glass Epoxy Terminal Type: Turret - 1503 Width: 1.500 [38.1] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15311 # of Terminals: 10 Length: 2.625 [66.7] Material: Glass Epoxy Terminal Type: Turret - 1503 Width: 1.500 [38.1] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 15311 is a glass epoxy turret terminal board with 12 terminals, 5.250 in (133.4 mm) length, and 1.188 in (30.2 mm) width, featuring brass terminals plated with tin, compliant with MIL-I-24768/27 Type G-10 material rated for up to 300°F (155°C). The board is unstaggered and designed for applications requiring non-scored, ready-made terminal mounting.

Datasheet Summary
Powered by GS/AI

The 15311 is a glass epoxy turret terminal board with 12 terminals, 5.250 in (133.4 mm) length, and 1.188 in (30.2 mm) width, featuring brass terminals plated with tin, compliant with MIL-I-24768/27 Type G-10 material rated for up to 300°F (155°C). The board is unstaggered and designed for applications requiring non-scored, ready-made terminal mounting.

Suppliers

Company
Product
Description
Supplier Links
GEE Turret Terminal Board - 15311 - Keystone Electronics Corp.
New Hyde Park, NY, USA
GEE Turret Terminal Board
15311
GEE Turret Terminal Board 15311
Part Number: 15311 # of Terminals: 10 Length: 2.625 [66.7] Material: Glass Epoxy Terminal Type: Turret - 1503 Width: 1.500 [38.1] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15311

  • # of Terminals: 10
  • Length: 2.625 [66.7]
  • Material: Glass Epoxy
  • Terminal Type: Turret - 1503
  • Width: 1.500 [38.1]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15311
Product Name GEE Turret Terminal Board
Termination Options Turret - 1503
Unlock Full Specs
to access all available technical data

Similar Products

GEE Turret Terminal Board - 15323 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 38
Body Material Glass Epoxy
View Details
Thru-Hole Turret Terminal Board - 15515 - Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 66
Body Material Glass Epoxy
View Details
2 suppliers
Thru-Hole Turret Terminal Board - 15512 - Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 24
Body Material Glass Epoxy
View Details
Miniature Turret Term Board - 15230 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1526
# of Contacts 50
Body Material Glass Epoxy
View Details