Keystone Electronics Corp. Premium 9 Volt Strap-T Style-8" Leads 2243

Description
Part Number: 2243 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: 9 Volt Material: Polyethylene Mounting: Wire Leads Type: Strap
Request a Quote Datasheet
Description
Part Number: 2243 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: 9 Volt Material: Polyethylene Mounting: Wire Leads Type: Strap
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Premium 9 Volt Strap-T Style-8
New Hyde Park, NY, USA
Premium 9 Volt Strap-T Style-8" Leads
2243
Premium 9 Volt Strap-T Style-8" Leads 2243
Part Number: 2243 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: 9 Volt Material: Polyethylene Mounting: Wire Leads Type: Strap

Part Number: 2243

  • # of Cells: 1
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: 9 Volt
  • Material: Polyethylene
  • Mounting: Wire Leads
  • Type: Strap
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2243-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2243-ND
Battery Holders, Clips, Contacts 36-2243-ND
"Battery Connector, Snap 9V 1 Cell Wire Leads - 8"" (203.2mm)"

"Battery Connector, Snap 9V 1 Cell Wire Leads - 8"" (203.2mm)"

Buy Now Datasheet
Battery Strap, 9V, Wire Lead; Battery Sizes Accepted Keystone - 16F438 - Newark, An Avnet Company
Chicago, IL, United States
Battery Strap, 9V, Wire Lead; Battery Sizes Accepted Keystone
16F438
Battery Strap, 9V, Wire Lead; Battery Sizes Accepted Keystone 16F438
BATTERY STRAP, 9V, WIRE LEAD; Battery Sizes Accepted:PP3 (9V); No. of Batteries:1; Product Range:-; Accessory Type:Battery Strap; Battery Size Code:9V; Battery Terminals:Wire Leads; Body Material:Molded Base; Lead Length:8" RoHS Compliant: Yes

BATTERY STRAP, 9V, WIRE LEAD; Battery Sizes Accepted:PP3 (9V); No. of Batteries:1; Product Range:-; Accessory Type:Battery Strap; Battery Size Code:9V; Battery Terminals:Wire Leads; Body Material:Molded Base; Lead Length:8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 2243 36-2243-ND 16F438
Product Name Premium 9 Volt Strap-T Style-8" Leads Battery Holders, Clips, Contacts Battery Strap, 9V, Wire Lead; Battery Sizes Accepted Keystone
Type Plastic Holder Battery Snaps
Material Polyethylene
Cell Capacity Single Cell Single Cell
Number of Cells 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Holder for 26650 Battery w solder tail - 1107 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
2 suppliers
SMT (Heavy Duty) Holder for 20mm Cell (Gold Flash Plate) on T&R - 1082TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
2 suppliers
SMT Locking Holder for CR2032 on T&R - 2898TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers
Vinyl 9 Volt T Style Strap-6
Specs
Type Plastic Holder
Material Vinyl
Cell Capacity Single Cell
View Details
3 suppliers