Keystone Electronics Corp. SMT Holder for 26650 Battery 1106

Description
Part Number: 1106 # of Cells: 1 Cell Size: 26650 Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: MSL packaging, 100 / bag Type: Holder
Request a Quote Datasheet
Description
Part Number: 1106 # of Cells: 1 Cell Size: 26650 Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: MSL packaging, 100 / bag Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Holder for 26650 Battery - 1106 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Holder for 26650 Battery
1106
SMT Holder for 26650 Battery 1106
Part Number: 1106 # of Cells: 1 Cell Size: 26650 Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: MSL packaging, 100 / bag Type: Holder

Part Number: 1106

  • # of Cells: 1
  • Cell Size: 26650
  • Material: Nylon- High Temp UL 94 V-0
  • Mounting: SMT
  • Packaging: MSL packaging, 100 / bag
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1106-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1106-ND
Battery Holders, Clips, Contacts 36-1106-ND
Battery Holder (Open) 26650 1 Cell SMD (SMT) Tab

Battery Holder (Open) 26650 1 Cell SMD (SMT) Tab

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 1106 36-1106-ND
Product Name SMT Holder for 26650 Battery Battery Holders, Clips, Contacts
Type Plastic Holder Holder (Open)
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

3 AA Cell Densi-Pak Battery Holder with PC Connector - 2487CN - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material ABS
Cell Capacity Multiple Cell
View Details
3 suppliers
1 N or 12V Cell Holder with PC connector - 2471CN - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Single Cell
View Details
3 suppliers
2 AAA Cell Densi-Pak Battery Holder w/ On/Off Switch - 2489SW - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material ABS
Cell Capacity Multiple Cell
View Details
3 suppliers
SMT (Heavy Duty) Holder for 20mm Cell (Tin-Nickel Plate) - 1063 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
2 suppliers