Keystone Electronics Corp. #8 Stud Lockwasher Solder Lug 917

Description
Part Number: 917 Finish/Plating: Matte Tin Hole Size: #8, M4 Material: Brass
Request a Quote
Description
Part Number: 917 Finish/Plating: Matte Tin Hole Size: #8, M4 Material: Brass
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

917 is a lockwasher terminal lug for a #8 stud with a stud size of 0.171 in (4.3 mm), made of 0.018 in (0.46 mm) brass with tin plating. The terminal features a solder cup, a hole diameter of 0.093 in (2.36 mm), and a radius of 0.156 in (4.0 mm). It is RoHS compliant and designed for electrical connections requiring a lockwasher mounting style.

Datasheet Summary
Powered by GS/AI

917 is a lockwasher terminal lug for a #8 stud with a stud size of 0.171 in (4.3 mm), made of 0.018 in (0.46 mm) brass with tin plating. The terminal features a solder cup, a hole diameter of 0.093 in (2.36 mm), and a radius of 0.156 in (4.0 mm). It is RoHS compliant and designed for electrical connections requiring a lockwasher mounting style.

Suppliers

Company
Product
Description
Supplier Links
#8 Stud Lockwasher Solder Lug - 917 - Keystone Electronics Corp.
New Hyde Park, NY, USA
#8 Stud Lockwasher Solder Lug
917
#8 Stud Lockwasher Solder Lug 917
Part Number: 917 Finish/Plating: Matte Tin Hole Size: #8, M4 Material: Brass

Part Number: 917

  • Finish/Plating: Matte Tin
  • Hole Size: #8, M4
  • Material: Brass
Buy Now Datasheet
Terminals - Solder Lug Connectors - 36-917-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Solder Lug Connectors
36-917-ND
Terminals - Solder Lug Connectors 36-917-ND
CONN TERM LUG LOCKWASHER #8 FLAT

CONN TERM LUG LOCKWASHER #8 FLAT

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
917
Terminals 917
Terminals LUG LOCKING MATTE TINNED#8

Terminals LUG LOCKING MATTE TINNED#8

Buy Now Datasheet
Lockwasher Terminal Lug; Stud Size Imperial Keystone - 14C3720 - Newark, An Avnet Company
Chicago, IL, United States
Lockwasher Terminal Lug; Stud Size Imperial Keystone
14C3720
Lockwasher Terminal Lug; Stud Size Imperial Keystone 14C3720
LOCKWASHER TERMINAL LUG; Stud Size - Imperial:#8; Stud Size - Metric:M4; Terminal Material:Brass; Connector Type:Lug, Mechanical; Contact Material:Brass; Contact Plating:Tin Plated Contacts; Insulator Material:Uninsulated RoHS Compliant: Yes

LOCKWASHER TERMINAL LUG; Stud Size - Imperial:#8; Stud Size - Metric:M4; Terminal Material:Brass; Connector Type:Lug, Mechanical; Contact Material:Brass; Contact Plating:Tin Plated Contacts; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 917 36-917-ND 917 14C3720
Product Name #8 Stud Lockwasher Solder Lug Terminals - Solder Lug Connectors Terminals Lockwasher Terminal Lug; Stud Size Imperial Keystone
Terminal Type Wire Lug Long Stem, Straight Ground Lug
Unlock Full Specs
to access all available technical data

Similar Products

Male .250 / .110 Quick Fit Terminal - 1282 - Keystone Electronics Corp.
Specs
Material Brass
View Details
4 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-3572-ND - DigiKey
Specs
Terminal Type Horizontal
Material Brass
View Details
Terminals - Turret Connectors - 36-1575-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details