Keystone Electronics Corp. #8 Stud Lockwasher Solder Lug 915

Description
Part Number: 915 Finish/Plating: Matte Tin Hole Size: #8, M4 Material: Brass
Request a Quote
Description
Part Number: 915 Finish/Plating: Matte Tin Hole Size: #8, M4 Material: Brass
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 915 is a lockwasher terminal lug for a #8 stud size, made of .018-inch (.46 mm) brass with tin plate finish. It has a hole diameter of 0.171 inches (4.3 mm) and a height dimension of 0.171 inches (4.3 mm). The design includes a solder terminal with a radius of 0.156 inches (4.0 mm) and a solder cup diameter of 0.093 inches (2.36 mm). The component is RoHS compliant and certified to ISO 9001.

Datasheet Summary
Powered by GS/AI

Part number 915 is a lockwasher terminal lug for a #8 stud size, made of .018-inch (.46 mm) brass with tin plate finish. It has a hole diameter of 0.171 inches (4.3 mm) and a height dimension of 0.171 inches (4.3 mm). The design includes a solder terminal with a radius of 0.156 inches (4.0 mm) and a solder cup diameter of 0.093 inches (2.36 mm). The component is RoHS compliant and certified to ISO 9001.

Suppliers

Company
Product
Description
Supplier Links
#8 Stud Lockwasher Solder Lug - 915 - Keystone Electronics Corp.
New Hyde Park, NY, USA
#8 Stud Lockwasher Solder Lug
915
#8 Stud Lockwasher Solder Lug 915
Part Number: 915 Finish/Plating: Matte Tin Hole Size: #8, M4 Material: Brass

Part Number: 915

  • Finish/Plating: Matte Tin
  • Hole Size: #8, M4
  • Material: Brass
Buy Now Datasheet
Terminals - Solder Lug Connectors - 36-915-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Solder Lug Connectors
36-915-ND
Terminals - Solder Lug Connectors 36-915-ND
CONN TERM LUG LOCKWASHER #8 FLAT

CONN TERM LUG LOCKWASHER #8 FLAT

Buy Now Datasheet
Terminal; Stud Size Imperial Keystone - 99H9797 - Newark, An Avnet Company
Chicago, IL, United States
Terminal; Stud Size Imperial Keystone
99H9797
Terminal; Stud Size Imperial Keystone 99H9797
TERMINAL; Stud Size - Imperial:#8; Stud Size - Metric:M4; Terminal Material:Brass; Product Range:-; Stud Size - Imperial:8; Stud Size - Metric:4.3mm RoHS Compliant: Yes

TERMINAL; Stud Size - Imperial:#8; Stud Size - Metric:M4; Terminal Material:Brass; Product Range:-; Stud Size - Imperial:8; Stud Size - Metric:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal; Lockwasher; 3/32 in.; 5/8 in.; 0.018 in. - 70182637 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; Lockwasher; 3/32 in.; 5/8 in.; 0.018 in.
70182637
Terminal; Lockwasher; 3/32 in.; 5/8 in.; 0.018 in. 70182637
3⁄32 in. Hole Dia., 5⁄8 in. Length, Lock washer Terminal Lugs Lock washer Terminal 0.018 " material thickness. Brass, tin plate material.

3⁄32 in. Hole Dia., 5⁄8 in. Length, Lock washer Terminal Lugs

  • Lock washer Terminal
    0.018 " material thickness. Brass, tin plate material.
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 915 36-915-ND 99H9797 70182637
Product Name #8 Stud Lockwasher Solder Lug Terminals - Solder Lug Connectors Terminal; Stud Size Imperial Keystone Terminal; Lockwasher; 3/32 in.; 5/8 in.; 0.018 in.
Terminal Type Wire Lug Standard Ground Lug Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1526-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
Keystone Electronics Corp.
View Details