Keystone Electronics Corp. #6 Stud Lockwasher Solder Lug 914

Description
Part Number: 914 Finish/Plating: Matte Tin Hole Size: #6, M3.5 Material: Brass
Request a Quote
Description
Part Number: 914 Finish/Plating: Matte Tin Hole Size: #6, M3.5 Material: Brass
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Lockwasher terminal lug for a #6 stud with a hole size of 0.140 in (3.6 mm), made of 0.018 in (0.46 mm) brass with tin plating. Features a solder terminal with a 0.093 in (2.36 mm) diameter hole and a 0.156 in (4.0 mm) radius bend. Compatible with typical terminal applications requiring a secure, solderable connection.

Datasheet Summary
Powered by GS/AI

Lockwasher terminal lug for a #6 stud with a hole size of 0.140 in (3.6 mm), made of 0.018 in (0.46 mm) brass with tin plating. Features a solder terminal with a 0.093 in (2.36 mm) diameter hole and a 0.156 in (4.0 mm) radius bend. Compatible with typical terminal applications requiring a secure, solderable connection.

Suppliers

Company
Product
Description
Supplier Links
#6 Stud Lockwasher Solder Lug - 914 - Keystone Electronics Corp.
New Hyde Park, NY, USA
#6 Stud Lockwasher Solder Lug
914
#6 Stud Lockwasher Solder Lug 914
Part Number: 914 Finish/Plating: Matte Tin Hole Size: #6, M3.5 Material: Brass

Part Number: 914

  • Finish/Plating: Matte Tin
  • Hole Size: #6, M3.5
  • Material: Brass
Buy Now Datasheet
Terminals - Solder Lug Connectors - 36-914-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Solder Lug Connectors
36-914-ND
Terminals - Solder Lug Connectors 36-914-ND
CONN TERM LUG LOCKWASHER #6 FLAT

CONN TERM LUG LOCKWASHER #6 FLAT

Buy Now Datasheet
Terminal, Mechanical Lug, #6, Solder; Stud Size Imperial Keystone - 94F878 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Mechanical Lug, #6, Solder; Stud Size Imperial Keystone
94F878
Terminal, Mechanical Lug, #6, Solder; Stud Size Imperial Keystone 94F878
TERMINAL, MECHANICAL LUG, #6, SOLDER; Stud Size - Imperial:#6; Stud Size - Metric:M3.5; Terminal Material:Brass; Product Range:-; Body Material:Brass; Connector Type:Lug, Mechanical; Contact Material:Brass; Mounting Hole Dia:0.093mm RoHS Compliant: Yes

TERMINAL, MECHANICAL LUG, #6, SOLDER; Stud Size - Imperial:#6; Stud Size - Metric:M3.5; Terminal Material:Brass; Product Range:-; Body Material:Brass; Connector Type:Lug, Mechanical; Contact Material:Brass; Mounting Hole Dia:0.093mm RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal; Lockwasher; 3/32 in.; 5/8 in.; 0.018 in. - 70182636 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; Lockwasher; 3/32 in.; 5/8 in.; 0.018 in.
70182636
Terminal; Lockwasher; 3/32 in.; 5/8 in.; 0.018 in. 70182636
3⁄32 in. Hole Dia., 5⁄8 in. Length, Lock washer Terminal Lugs Lock washer Terminal 0.018 " material thickness. Brass, tin plate material.

3⁄32 in. Hole Dia., 5⁄8 in. Length, Lock washer Terminal Lugs

  • Lock washer Terminal
    0.018 " material thickness. Brass, tin plate material.
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 914 36-914-ND 94F878 70182636
Product Name #6 Stud Lockwasher Solder Lug Terminals - Solder Lug Connectors Terminal, Mechanical Lug, #6, Solder; Stud Size Imperial Keystone Terminal; Lockwasher; 3/32 in.; 5/8 in.; 0.018 in.
Terminal Type Wire Lug Standard Ground Lug Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1511-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
2 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1263-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Brass
View Details
#4 Stud Solder Lug - 7328 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
5 suppliers
Terminals - Turret Connectors - 36-11307-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details
2 suppliers