Keystone Electronics Corp. #4 Stud Lockwasher Solder Lug 909

Description
Part Number: 909 Finish/Plating: Matte Tin Hole Size: #4, M3 Material: Brass
Request a Quote
Description
Part Number: 909 Finish/Plating: Matte Tin Hole Size: #4, M3 Material: Brass
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Lockwasher terminal lug for #4 stud, made of .018 inch (.46 mm) brass with tin plating, featuring a solder terminal and a hole diameter of .120 inch (3.1 mm).

Datasheet Summary
Powered by GS/AI

Lockwasher terminal lug for #4 stud, made of .018 inch (.46 mm) brass with tin plating, featuring a solder terminal and a hole diameter of .120 inch (3.1 mm).

Suppliers

Company
Product
Description
Supplier Links
#4 Stud Lockwasher Solder Lug - 909 - Keystone Electronics Corp.
New Hyde Park, NY, USA
#4 Stud Lockwasher Solder Lug
909
#4 Stud Lockwasher Solder Lug 909
Part Number: 909 Finish/Plating: Matte Tin Hole Size: #4, M3 Material: Brass

Part Number: 909

  • Finish/Plating: Matte Tin
  • Hole Size: #4, M3
  • Material: Brass
Buy Now Datasheet
Terminals - Solder Lug Connectors - 36-909-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Solder Lug Connectors
36-909-ND
Terminals - Solder Lug Connectors 36-909-ND
CONN TERM LUG LOCKWASHER #4 FLAT

CONN TERM LUG LOCKWASHER #4 FLAT

Buy Now Datasheet
Terminal; Lockwasher; 0.120 in.; 0.093 in.; 47/64 in.; 0.018 in.; 5/16 in. - 70182640 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; Lockwasher; 0.120 in.; 0.093 in.; 47/64 in.; 0.018 in.; 5/16 in.
70182640
Terminal; Lockwasher; 0.120 in.; 0.093 in.; 47/64 in.; 0.018 in.; 5/16 in. 70182640
0.093 in. Hole Dia., 47⁄64 in. Length, 5⁄16 in. Width, Lock washer Terminal Lugs Lock washer terminal lug 0.018 " material thickness. Brass, tin plate material.

0.093 in. Hole Dia., 47⁄64 in. Length, 5⁄16 in. Width, Lock washer Terminal Lugs

  • Lock washer terminal lug
    0.018 " material thickness. Brass, tin plate material.
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 909 36-909-ND 70182640
Product Name #4 Stud Lockwasher Solder Lug Terminals - Solder Lug Connectors Terminal; Lockwasher; 0.120 in.; 0.093 in.; 47/64 in.; 0.018 in.; 5/16 in.
Terminal Type Wire Lug Long Stem, Straight Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Forked Turret Terminal - 1511-1 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Brass
View Details
2 suppliers
Snap In Solder Tab Terminal - 1272 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel
View Details
3 suppliers