Keystone Electronics Corp. Lock-in with Adhesive Base Nylon PCB Support 9084

Description
Part Number: 9084 Length: .625 [15.9] Material: Nylon 6/6-V-0 Style: Lock-in with Adhesive Base
Request a Quote Datasheet
Description
Part Number: 9084 Length: .625 [15.9] Material: Nylon 6/6-V-0 Style: Lock-in with Adhesive Base
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lock-in with Adhesive Base Nylon PCB Support - 9084 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Lock-in with Adhesive Base Nylon PCB Support
9084
Lock-in with Adhesive Base Nylon PCB Support 9084
Part Number: 9084 Length: .625 [15.9] Material: Nylon 6/6-V-0 Style: Lock-in with Adhesive Base

Part Number: 9084

  • Length: .625 [15.9]
  • Material: Nylon 6/6-V-0
  • Style: Lock-in with Adhesive Base
Buy Now Datasheet
Board Supports - 36-9084-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-9084-ND
Board Supports 36-9084-ND
"Board Support Snap Lock / Adhesive Nylon 0.625"" (15.88mm) 5/8"""

"Board Support Snap Lock / Adhesive Nylon 0.625"" (15.88mm) 5/8"""

Buy Now Datasheet
Spacer Support, 7.1Mm, Nylon 6.6; Pcb Support Type Keystone - 06W4857 - Newark, An Avnet Company
Chicago, IL, United States
Spacer Support, 7.1Mm, Nylon 6.6; Pcb Support Type Keystone
06W4857
Spacer Support, 7.1Mm, Nylon 6.6; Pcb Support Type Keystone 06W4857
SPACER SUPPORT, 7.1MM, NYLON 6.6; PCB Support Type:Lock-In Support With Adhesive Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:15.9mm; External Width:7.1mm; Product Range:

SPACER SUPPORT, 7.1MM, NYLON 6.6; PCB Support Type:Lock-In Support With Adhesive Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:15.9mm; External Width:7.1mm; Product Range:

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 9084 36-9084-ND 06W4857
Product Name Lock-in with Adhesive Base Nylon PCB Support Board Supports Spacer Support, 7.1Mm, Nylon 6.6; Pcb Support Type Keystone
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Tension Fit Nylon PCB Support - 1932A - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide
Body Length 0.8750 inch (22.22 mm)
View Details
2 suppliers
3/8 Hex Female Standoff - 1926B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
Slimline Lock-In Nylon PCB Support - 1931B - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
1/4 Hex M-F Standoff - 2156 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers