Keystone Electronics Corp. Lock-in with Adhesive Base Nylon PCB Support 9081

Description
Part Number: 9081 Length: .250 [6.4] Material: Nylon 6/6-V-0 Style: Lock-in with Adhesive Base
Request a Quote
Description
Part Number: 9081 Length: .250 [6.4] Material: Nylon 6/6-V-0 Style: Lock-in with Adhesive Base
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 9081 is a nylon 6/6, UL 94V-0 rated, lock-in with adhesive base PCB support with a length of 0.250 in. (6.4 mm). One end features an adhesive pad for permanent attachment to a chassis, while the other end snaps into a 0.062 in. (1.57 mm) thick printed circuit board. Installation requires no drilling, and the board is easily releasable for repair or upgrade. The adhesive mounting area is 0.156 in. (4.0 mm) in diameter.

Datasheet Summary
Powered by GS/AI

The 9081 is a nylon 6/6, UL 94V-0 rated, lock-in with adhesive base PCB support with a length of 0.250 in. (6.4 mm). One end features an adhesive pad for permanent attachment to a chassis, while the other end snaps into a 0.062 in. (1.57 mm) thick printed circuit board. Installation requires no drilling, and the board is easily releasable for repair or upgrade. The adhesive mounting area is 0.156 in. (4.0 mm) in diameter.

Suppliers

Company
Product
Description
Supplier Links
Lock-in with Adhesive Base Nylon PCB Support - 9081 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Lock-in with Adhesive Base Nylon PCB Support
9081
Lock-in with Adhesive Base Nylon PCB Support 9081
Part Number: 9081 Length: .250 [6.4] Material: Nylon 6/6-V-0 Style: Lock-in with Adhesive Base

Part Number: 9081

  • Length: .250 [6.4]
  • Material: Nylon 6/6-V-0
  • Style: Lock-in with Adhesive Base
Buy Now Datasheet
Board Supports - 36-9081-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-9081-ND
Board Supports 36-9081-ND
"Board Support Snap Lock / Adhesive Nylon 0.250"" (6.35mm) 1/4"""

"Board Support Snap Lock / Adhesive Nylon 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
SPACER SUPPORT - 9081 - Heilind Electronics, Inc.
Wilmington, MA, United States
SPACER SUPPORT
9081
SPACER SUPPORT 9081
SPACER SUPPORT

SPACER SUPPORT

Buy Now

Technical Specifications

  Keystone Electronics Corp. DigiKey Heilind Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 9081 36-9081-ND 9081
Product Name Lock-in with Adhesive Base Nylon PCB Support Board Supports SPACER SUPPORT
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post) Spacer
Unlock Full Specs
to access all available technical data

Similar Products

3/16 Round Swage Standoff - 2264-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Female Standoff - 1856 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
3/16 Hex Swage Standoff - 2274-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
Slimline Lock-In Nylon PCB Support - 1927B - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
2 suppliers