Keystone Electronics Corp. Lock-in with Adhesive Base Nylon PCB Support 9080

Description
Part Number: 9080 Length: .187 [4.74] Material: Nylon 6/6-V-0 Style: Lock-in with Adhesive Base
Request a Quote Datasheet
Description
Part Number: 9080 Length: .187 [4.74] Material: Nylon 6/6-V-0 Style: Lock-in with Adhesive Base
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lock-in with Adhesive Base Nylon PCB Support - 9080 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Lock-in with Adhesive Base Nylon PCB Support
9080
Lock-in with Adhesive Base Nylon PCB Support 9080
Part Number: 9080 Length: .187 [4.74] Material: Nylon 6/6-V-0 Style: Lock-in with Adhesive Base

Part Number: 9080

  • Length: .187 [4.74]
  • Material: Nylon 6/6-V-0
  • Style: Lock-in with Adhesive Base
Buy Now Datasheet
SPACER SUPPORT - 9080 - Heilind Electronics, Inc.
Wilmington, MA, United States
SPACER SUPPORT
9080
SPACER SUPPORT 9080
SPACER SUPPORT

SPACER SUPPORT

Buy Now
Board Supports - 36-9080-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-9080-ND
Board Supports 36-9080-ND
"Board Support Snap Lock / Adhesive Nylon 0.188"" (4.78mm) 3/16"""

"Board Support Snap Lock / Adhesive Nylon 0.188"" (4.78mm) 3/16"""

Buy Now Datasheet
Spacer Support, 7.1Mm, Nylon 6.6; Pcb Support Type Keystone - 06W4853 - Newark, An Avnet Company
Chicago, IL, United States
Spacer Support, 7.1Mm, Nylon 6.6; Pcb Support Type Keystone
06W4853
Spacer Support, 7.1Mm, Nylon 6.6; Pcb Support Type Keystone 06W4853
SPACER SUPPORT, 7.1MM, NYLON 6.6; PCB Support Type:Lock-In Support With Adhesive Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:4.7mm; External Width:7.1mm; Product Range:

SPACER SUPPORT, 7.1MM, NYLON 6.6; PCB Support Type:Lock-In Support With Adhesive Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:4.7mm; External Width:7.1mm; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 9080 9080 36-9080-ND 06W4853
Product Name Lock-in with Adhesive Base Nylon PCB Support SPACER SUPPORT Board Supports Spacer Support, 7.1Mm, Nylon 6.6; Pcb Support Type Keystone
Type & Shape PCB Support (No Hole / Solid Post) Spacer PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Type & Shape Standoff
View Details
.156 Rnd, .250 L, F-F Alum Standoff - 1801B - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers
Slimline Tension Fit Nylon PCB Support - 1927A - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide
Body Length 0.2500 inch (6.35 mm)
View Details
2 suppliers
F-F Nylon Stand, 4-40, 3/8 L - 1902B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
5 suppliers