Keystone Electronics Corp. #4 Stud Lockwasher Solder Lug 908

Description
Part Number: 908 Finish/Plating: Matte Tin Hole Size: #4, M3 Material: Brass
Request a Quote
Description
Part Number: 908 Finish/Plating: Matte Tin Hole Size: #4, M3 Material: Brass
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Lockwasher terminal lug for #4 stud, made of .018-inch (.46 mm) brass with tin plating, featuring a 0.120-inch (3.1 mm) stud size and a solder terminal with a .093-inch (2.36 mm) diameter hole, .312-inch (7.9 mm) inner diameter, and .125-inch (3.2 mm) radius on the solder barrel.

Datasheet Summary
Powered by GS/AI

Lockwasher terminal lug for #4 stud, made of .018-inch (.46 mm) brass with tin plating, featuring a 0.120-inch (3.1 mm) stud size and a solder terminal with a .093-inch (2.36 mm) diameter hole, .312-inch (7.9 mm) inner diameter, and .125-inch (3.2 mm) radius on the solder barrel.

Suppliers

Company
Product
Description
Supplier Links
#4 Stud Lockwasher Solder Lug - 908 - Keystone Electronics Corp.
New Hyde Park, NY, USA
#4 Stud Lockwasher Solder Lug
908
#4 Stud Lockwasher Solder Lug 908
Part Number: 908 Finish/Plating: Matte Tin Hole Size: #4, M3 Material: Brass

Part Number: 908

  • Finish/Plating: Matte Tin
  • Hole Size: #4, M3
  • Material: Brass
Buy Now Datasheet
Terminals - Solder Lug Connectors - 36-908-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Solder Lug Connectors
36-908-ND
Terminals - Solder Lug Connectors 36-908-ND
CONN TERM LUG LOCKWASHER #4 FLAT

CONN TERM LUG LOCKWASHER #4 FLAT

Buy Now Datasheet
Terminal, Mechanical Lug, #4, Solder; Stud Size Imperial Keystone - 62W5745 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Mechanical Lug, #4, Solder; Stud Size Imperial Keystone
62W5745
Terminal, Mechanical Lug, #4, Solder; Stud Size Imperial Keystone 62W5745
TERMINAL, MECHANICAL LUG, #4, SOLDER; Stud Size - Imperial:#4; Stud Size - Metric:M2.5; Terminal Material:Brass; Body Material:Brass; Connector Type:Lug, Mechanical; Contact Material:Brass; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

TERMINAL, MECHANICAL LUG, #4, SOLDER; Stud Size - Imperial:#4; Stud Size - Metric:M2.5; Terminal Material:Brass; Body Material:Brass; Connector Type:Lug, Mechanical; Contact Material:Brass; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal; Lockwasher; 3/32 in.; 5/8 in.; 0.018 in. - 70182635 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; Lockwasher; 3/32 in.; 5/8 in.; 0.018 in.
70182635
Terminal; Lockwasher; 3/32 in.; 5/8 in.; 0.018 in. 70182635
3⁄32 in. Hole Dia., 5⁄8 in. Length, Lock washer Terminal Lugs Lock washer Terminal 0.018 " material thickness. Brass, tin plate material.

3⁄32 in. Hole Dia., 5⁄8 in. Length, Lock washer Terminal Lugs

  • Lock washer Terminal
    0.018 " material thickness. Brass, tin plate material.
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 908 36-908-ND 62W5745 70182635
Product Name #4 Stud Lockwasher Solder Lug Terminals - Solder Lug Connectors Terminal, Mechanical Lug, #4, Solder; Stud Size Imperial Keystone Terminal; Lockwasher; 3/32 in.; 5/8 in.; 0.018 in.
Terminal Type Wire Lug Standard Ground Lug Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1633-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End, Pin
Material Brass
View Details
2 suppliers
Terminals - Turret Connectors - 36-1540-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
Male .250
Specs
Terminal Type Push On Terminal
Material Brass
View Details
4 suppliers