Keystone Electronics Corp. Mini Lock-in with Adhesive Base Nylon PCB Support 9074

Description
Part Number: 9074 Length: .625 [15.9] Material: Nylon 6/6-V-0 Style: Mini Lock-in with Adhesive Base
Request a Quote
Description
Part Number: 9074 Length: .625 [15.9] Material: Nylon 6/6-V-0 Style: Mini Lock-in with Adhesive Base
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Mini Lock-in with Adhesive Base (Part Number: 9074) from Keystone Electronics Corp. is designed for securing printed circuit boards (PCBs) without the need for drilling. It features an adhesive base that allows one end to attach to a chassis, preserving the exterior's condition. The other end snaps into a .062-inch thick PCB, providing a reliable and easily releasable connection for maintenance or upgrades. This product is made from Nylon 6/6 and is UL Rated 94V-0, ensuring durability and electrical insulation, which eliminates the need for insulating washers. Its compact design is suitable for low clearance applications and helps free up space on the PCB.

Datasheet Summary
Powered by GS/AI

The Mini Lock-in with Adhesive Base (Part Number: 9074) from Keystone Electronics Corp. is designed for securing printed circuit boards (PCBs) without the need for drilling. It features an adhesive base that allows one end to attach to a chassis, preserving the exterior's condition. The other end snaps into a .062-inch thick PCB, providing a reliable and easily releasable connection for maintenance or upgrades. This product is made from Nylon 6/6 and is UL Rated 94V-0, ensuring durability and electrical insulation, which eliminates the need for insulating washers. Its compact design is suitable for low clearance applications and helps free up space on the PCB.

Suppliers

Company
Product
Description
Supplier Links
Mini Lock-in with Adhesive Base Nylon PCB Support - 9074 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Mini Lock-in with Adhesive Base Nylon PCB Support
9074
Mini Lock-in with Adhesive Base Nylon PCB Support 9074
Part Number: 9074 Length: .625 [15.9] Material: Nylon 6/6-V-0 Style: Mini Lock-in with Adhesive Base

Part Number: 9074

  • Length: .625 [15.9]
  • Material: Nylon 6/6-V-0
  • Style: Mini Lock-in with Adhesive Base
Buy Now Datasheet
Board Supports - 36-9074-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-9074-ND
Board Supports 36-9074-ND
"Board Support Snap Lock / Adhesive Nylon 0.625"" (15.88mm) 5/8"""

"Board Support Snap Lock / Adhesive Nylon 0.625"" (15.88mm) 5/8"""

Buy Now Datasheet
Spacer Support, 4.4Mm, Nylon 6.6; Pcb Support Type Keystone - 06W4844 - Newark, An Avnet Company
Chicago, IL, United States
Spacer Support, 4.4Mm, Nylon 6.6; Pcb Support Type Keystone
06W4844
Spacer Support, 4.4Mm, Nylon 6.6; Pcb Support Type Keystone 06W4844
SPACER SUPPORT, 4.4MM, NYLON 6.6; PCB Support Type:Lock-In Support With Adhesive Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:15.9mm; External Width:4.4mm; Product Range:

SPACER SUPPORT, 4.4MM, NYLON 6.6; PCB Support Type:Lock-In Support With Adhesive Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:15.9mm; External Width:4.4mm; Product Range:

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 9074 36-9074-ND 06W4844
Product Name Mini Lock-in with Adhesive Base Nylon PCB Support Board Supports Spacer Support, 4.4Mm, Nylon 6.6; Pcb Support Type Keystone
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 2314 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Aluminum
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
1/4 Round Spacer - 1482 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
5 suppliers
3/16 Round Female Standoff - 2029 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
1/4 Round Spacer - 1483 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
3 suppliers