Keystone Electronics Corp. Mini Lock-in with Adhesive Base Nylon PCB Support 9072

Description
Part Number: 9072 Length: .375 [9.5] Material: Nylon 6/6-V-0 Style: Mini Lock-in with Adhesive Base
Request a Quote Datasheet
Description
Part Number: 9072 Length: .375 [9.5] Material: Nylon 6/6-V-0 Style: Mini Lock-in with Adhesive Base
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Lock-in with Adhesive Base Nylon PCB Support - 9072 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Mini Lock-in with Adhesive Base Nylon PCB Support
9072
Mini Lock-in with Adhesive Base Nylon PCB Support 9072
Part Number: 9072 Length: .375 [9.5] Material: Nylon 6/6-V-0 Style: Mini Lock-in with Adhesive Base

Part Number: 9072

  • Length: .375 [9.5]
  • Material: Nylon 6/6-V-0
  • Style: Mini Lock-in with Adhesive Base
Buy Now Datasheet
Board Supports - 36-9072-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-9072-ND
Board Supports 36-9072-ND
"Board Support Snap Lock / Adhesive Nylon 0.375"" (9.53mm) 3/8"""

"Board Support Snap Lock / Adhesive Nylon 0.375"" (9.53mm) 3/8"""

Buy Now Datasheet
Spacer Support, 4.4Mm, Nylon 6.6; Pcb Support Type Keystone - 06W4842 - Newark, An Avnet Company
Chicago, IL, United States
Spacer Support, 4.4Mm, Nylon 6.6; Pcb Support Type Keystone
06W4842
Spacer Support, 4.4Mm, Nylon 6.6; Pcb Support Type Keystone 06W4842
SPACER SUPPORT, 4.4MM, NYLON 6.6; PCB Support Type:Lock-In Support With Adhesive Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:9.5mm; External Width:4.4mm; Product Range:

SPACER SUPPORT, 4.4MM, NYLON 6.6; PCB Support Type:Lock-In Support With Adhesive Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:9.5mm; External Width:4.4mm; Product Range:

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 9072 36-9072-ND 06W4842
Product Name Mini Lock-in with Adhesive Base Nylon PCB Support Board Supports Spacer Support, 4.4Mm, Nylon 6.6; Pcb Support Type Keystone
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

3/8 Hex Female Standoff - 1926E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
5/32 Round Swage Standoff - 1591-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
.156 Hex, .312 L, F-F Alum Standoff - 1797C - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
1/4 Hex Female Standoff - 1922C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers