Keystone Electronics Corp. Reverse Chassis Mount-Slim-Line Nylon PCB Support 9068

Description
Part Number: 9068 Length: .625 [15.9] Material: Nylon 6/6-V-0 Style: Reverse Chassis Mount-Slim-Line
Request a Quote Datasheet
Description
Part Number: 9068 Length: .625 [15.9] Material: Nylon 6/6-V-0 Style: Reverse Chassis Mount-Slim-Line
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reverse Chassis Mount-Slim-Line Nylon PCB Support - 9068 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Reverse Chassis Mount-Slim-Line Nylon PCB Support
9068
Reverse Chassis Mount-Slim-Line Nylon PCB Support 9068
Part Number: 9068 Length: .625 [15.9] Material: Nylon 6/6-V-0 Style: Reverse Chassis Mount-Slim-Line

Part Number: 9068

  • Length: .625 [15.9]
  • Material: Nylon 6/6-V-0
  • Style: Reverse Chassis Mount-Slim-Line
Buy Now Datasheet
Board Supports - 36-9068-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-9068-ND
Board Supports 36-9068-ND
"Board Support Snap Lock / Snap Lock Nylon 0.625"" (15.88mm) 5/8"""

"Board Support Snap Lock / Snap Lock Nylon 0.625"" (15.88mm) 5/8"""

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 9068 36-9068-ND
Product Name Reverse Chassis Mount-Slim-Line Nylon PCB Support Board Supports
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Tension Fit Nylon PCB Support - 1928A - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide
Body Length 0.3750 inch (9.52 mm)
View Details
3 suppliers
1/4 Hex Female Standoff - 1830 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Female Standoff - 1692C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
3/16 Hex Female Standoff - 1892 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers