Keystone Electronics Corp. Slimline Tension Fit Nylon PCB Support 1928A

Description
Part Number: 1928A Length: .375 [9.5] Material: Nylon 6/6-V-0 Style: Slimline Tension Fit
Request a Quote
Description
Part Number: 1928A Length: .375 [9.5] Material: Nylon 6/6-V-0 Style: Slimline Tension Fit
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1928A is a slim-line tension-fit nylon PCB spacer designed for electrically insulating and supporting printed circuit boards without additional fasteners. It features one end permanently attached to a chassis up to 0.070 in (1.78 mm) thick and the other end tension-fitting to a PCB up to 0.062 in (1.57 mm) thick. The part has a length of 0.250 in (6.4 mm) and a 0.156 in (4.0 mm) diameter mounting hole. Made of Nylon 6/6 with UL 94V-0 flame rating, it allows easy board release for service and has a low insertion force. The compact design minimizes board space usage.

Datasheet Summary
Powered by GS/AI

The 1928A is a slim-line tension-fit nylon PCB spacer designed for electrically insulating and supporting printed circuit boards without additional fasteners. It features one end permanently attached to a chassis up to 0.070 in (1.78 mm) thick and the other end tension-fitting to a PCB up to 0.062 in (1.57 mm) thick. The part has a length of 0.250 in (6.4 mm) and a 0.156 in (4.0 mm) diameter mounting hole. Made of Nylon 6/6 with UL 94V-0 flame rating, it allows easy board release for service and has a low insertion force. The compact design minimizes board space usage.

Suppliers

Company
Product
Description
Supplier Links
Slimline Tension Fit Nylon PCB Support - 1928A - Keystone Electronics Corp.
New Hyde Park, NY, USA
Slimline Tension Fit Nylon PCB Support
1928A
Slimline Tension Fit Nylon PCB Support 1928A
Part Number: 1928A Length: .375 [9.5] Material: Nylon 6/6-V-0 Style: Slimline Tension Fit

Part Number: 1928A

  • Length: .375 [9.5]
  • Material: Nylon 6/6-V-0
  • Style: Slimline Tension Fit
Buy Now Datasheet
Board Supports - 36-1928A-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-1928A-ND
Board Supports 36-1928A-ND
"Board Support Snap Fit / Snap Lock Nylon 0.375"" (9.53mm) 3/8"""

"Board Support Snap Fit / Snap Lock Nylon 0.375"" (9.53mm) 3/8"""

Buy Now Datasheet
NYLON PCB SUPPORT - 1928A - Heilind Electronics, Inc.
Wilmington, MA, United States
NYLON PCB SUPPORT
1928A
NYLON PCB SUPPORT 1928A
NYLON PCB SUPPORT

NYLON PCB SUPPORT

Buy Now

Technical Specifications

  Keystone Electronics Corp. DigiKey Heilind Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1928A 36-1928A-ND 1928A
Product Name Slimline Tension Fit Nylon PCB Support Board Supports NYLON PCB SUPPORT
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Female Standoff - 1548A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Female Standoff - 1877 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3/8 Hex Female Standoff - 1926B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
1/4 x 3/4 Length Round Phenolic Spacer - 1493 - Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Plastic; Phenolic
Outside Diameter 0.2500 inch (6.35 mm)
View Details