9063 is a reverse chassis mount nylon PCB support with a length of 0.500 inches (12.7 mm), designed to permanently attach to a chassis thickness of 0.059 to 0.065 inches (1.51 to 1.65 mm) and support a 0.062 inch (1.57 mm) thick PCB. The end locks onto the PCB and can be manually released for repair or upgrade, offering a low-profile, clean cosmetic appearance suitable for low-clearance applications. The part is made of Nylon 6/6 with a UL 94V-0 rating. The mounting hole diameter is 0.187 inches (4.8 mm).
Part Number: 9063
"Board Support Snap Lock / Snap Lock Nylon 0.500"" (12.70mm) 1/2"""
| Keystone Electronics Corp. | DigiKey | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 9063 | 36-9063-ND |
| Product Name | Reverse Chassis Mount Nylon PCB Support | Board Supports |
| Type & Shape | PCB Support (No Hole / Solid Post) | PCB Support (No Hole / Solid Post) |