Keystone Electronics Corp. Lock-In / Threaded Male Nylon PCB Support 9052

Description
Part Number: 9052 Length: .750 [19.1] Material: Nylon 6/6-V-0 Style: Lock-In / Threaded
Request a Quote Datasheet
Description
Part Number: 9052 Length: .750 [19.1] Material: Nylon 6/6-V-0 Style: Lock-In / Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lock-In / Threaded Male Nylon PCB Support - 9052 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Lock-In / Threaded Male Nylon PCB Support
9052
Lock-In / Threaded Male Nylon PCB Support 9052
Part Number: 9052 Length: .750 [19.1] Material: Nylon 6/6-V-0 Style: Lock-In / Threaded

Part Number: 9052

  • Length: .750 [19.1]
  • Material: Nylon 6/6-V-0
  • Style: Lock-In / Threaded
Buy Now Datasheet
Board Supports - 36-9052-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-9052-ND
Board Supports 36-9052-ND
"Board Support Snap Lock / Threaded Stud Nylon 0.750"" (19.05mm) 3/4"""

"Board Support Snap Lock / Threaded Stud Nylon 0.750"" (19.05mm) 3/4"""

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 9052 36-9052-ND
Product Name Lock-In / Threaded Male Nylon PCB Support Board Supports
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1474B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
Board Spacers, Standoffs - 36-1628-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Material Brass
ANSI (English) Size 4-40 / 4
View Details
3 suppliers
Slimline Tension Fit Nylon PCB Support - 1928A - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide
Body Length 0.3750 inch (9.52 mm)
View Details
3 suppliers
1/4 Hex Female Standoff - 1921 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers