Keystone Electronics Corp. Lock-In / Threaded Male Nylon PCB Support 9051

Description
Part Number: 9051 Length: .625 [15.9] Material: Nylon 6/6-V-0 Style: Lock-In / Threaded
Request a Quote
Description
Part Number: 9051 Length: .625 [15.9] Material: Nylon 6/6-V-0 Style: Lock-In / Threaded
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

9051 is a threaded male nylon PCB spacer designed for securing .062 [1.57] thick PCBs, with one end attaching to the chassis via self-tapping screw and the other end snap-locking the board for easy release during repairs. It has a length of .625 [15.9] and is constructed from Nylon 6/6 rated UL 94V-0. The part features a .312 [7.9] diameter mounting hole with 8-32 threading and a .250 [6.4] clearance hole for the screw.

Datasheet Summary
Powered by GS/AI

9051 is a threaded male nylon PCB spacer designed for securing .062 [1.57] thick PCBs, with one end attaching to the chassis via self-tapping screw and the other end snap-locking the board for easy release during repairs. It has a length of .625 [15.9] and is constructed from Nylon 6/6 rated UL 94V-0. The part features a .312 [7.9] diameter mounting hole with 8-32 threading and a .250 [6.4] clearance hole for the screw.

Suppliers

Company
Product
Description
Supplier Links
Lock-In / Threaded Male Nylon PCB Support - 9051 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Lock-In / Threaded Male Nylon PCB Support
9051
Lock-In / Threaded Male Nylon PCB Support 9051
Part Number: 9051 Length: .625 [15.9] Material: Nylon 6/6-V-0 Style: Lock-In / Threaded

Part Number: 9051

  • Length: .625 [15.9]
  • Material: Nylon 6/6-V-0
  • Style: Lock-In / Threaded
Buy Now Datasheet
Board Supports - 36-9051-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-9051-ND
Board Supports 36-9051-ND
"Board Support Snap Lock / Threaded Stud Nylon 0.625"" (15.88mm) 5/8"""

"Board Support Snap Lock / Threaded Stud Nylon 0.625"" (15.88mm) 5/8"""

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 9051 36-9051-ND
Product Name Lock-In / Threaded Male Nylon PCB Support Board Supports
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 2092 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
1/4 Hex Female Standoff - 2206 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
1/4 Round Spacer - 2314 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Aluminum
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
1/4 Hex M-F Standoff - 2127 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers