Keystone Electronics Corp. Lock-In / Threaded Male Nylon PCB Support 9048

Description
Part Number: 9048 Length: .250 [6.4] Material: Nylon 6/6-V-0 Style: Lock-In / Threaded
Request a Quote Datasheet
Description
Part Number: 9048 Length: .250 [6.4] Material: Nylon 6/6-V-0 Style: Lock-In / Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lock-In / Threaded Male Nylon PCB Support - 9048 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Lock-In / Threaded Male Nylon PCB Support
9048
Lock-In / Threaded Male Nylon PCB Support 9048
Part Number: 9048 Length: .250 [6.4] Material: Nylon 6/6-V-0 Style: Lock-In / Threaded

Part Number: 9048

  • Length: .250 [6.4]
  • Material: Nylon 6/6-V-0
  • Style: Lock-In / Threaded
Buy Now Datasheet
Board Supports - 36-9048-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-9048-ND
Board Supports 36-9048-ND
"Board Support Snap Lock / Threaded Stud Nylon 0.250"" (6.35mm) 1/4"""

"Board Support Snap Lock / Threaded Stud Nylon 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Nylon Pcb Support Rohs Compliant Keystone - 22M3536 - Newark, An Avnet Company
Chicago, IL, United States
Nylon Pcb Support Rohs Compliant Keystone
22M3536
Nylon Pcb Support Rohs Compliant Keystone 22M3536
NYLON PCB SUPPORT ROHS COMPLIANT: YES

NYLON PCB SUPPORT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 9048 36-9048-ND 22M3536
Product Name Lock-In / Threaded Male Nylon PCB Support Board Supports Nylon Pcb Support Rohs Compliant Keystone
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Board Spacers, Standoffs - 36-1790-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Material Brass
ANSI (English) Size 4-40 / 4
View Details
2 suppliers
1/4 Hex Female Standoff - 1921C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
3/16 Round Female Standoff - 1657 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
4.5mm Hex M-F Standoff - 24285 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers