Keystone Electronics Corp. Lock-In / Self-Tapping Female Nylon PCB Support 9047

Description
Part Number: 9047 Length: 1.000 [25.4] Material: Nylon 6/6-V-0 Style: Lock-In / Threaded
Request a Quote Datasheet
Description
Part Number: 9047 Length: 1.000 [25.4] Material: Nylon 6/6-V-0 Style: Lock-In / Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lock-In / Self-Tapping Female Nylon PCB Support - 9047 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Lock-In / Self-Tapping Female Nylon PCB Support
9047
Lock-In / Self-Tapping Female Nylon PCB Support 9047
Part Number: 9047 Length: 1.000 [25.4] Material: Nylon 6/6-V-0 Style: Lock-In / Threaded

Part Number: 9047

  • Length: 1.000 [25.4]
  • Material: Nylon 6/6-V-0
  • Style: Lock-In / Threaded
Buy Now Datasheet
Board Supports - 36-9047-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-9047-ND
Board Supports 36-9047-ND
"Board Support Snap Lock / Screw Mount Nylon 1.000"" (25.40mm) 1"""

"Board Support Snap Lock / Screw Mount Nylon 1.000"" (25.40mm) 1"""

Buy Now Datasheet
Nylon Pcb Support Rohs Compliant Keystone - 22M3535 - Newark, An Avnet Company
Chicago, IL, United States
Nylon Pcb Support Rohs Compliant Keystone
22M3535
Nylon Pcb Support Rohs Compliant Keystone 22M3535
NYLON PCB SUPPORT ROHS COMPLIANT: YES

NYLON PCB SUPPORT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 9047 36-9047-ND 22M3535
Product Name Lock-In / Self-Tapping Female Nylon PCB Support Board Supports Nylon Pcb Support Rohs Compliant Keystone
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1818 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
Nylon Retaining Spacer, #8 - 2387 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
Slimline Tension Fit Nylon PCB Support - 1932A - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide
Body Length 0.8750 inch (22.22 mm)
View Details
2 suppliers
4.5mm Hex M-F Standoff - 24284 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers