Keystone Electronics Corp. Lock-In / Self-Tapping Female Nylon PCB Support 9046

Description
Part Number: 9046 Length: .875 [22.2] Material: Nylon 6/6-V-0 Style: Lock-In / Threaded
Request a Quote Datasheet
Description
Part Number: 9046 Length: .875 [22.2] Material: Nylon 6/6-V-0 Style: Lock-In / Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lock-In / Self-Tapping Female Nylon PCB Support - 9046 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Lock-In / Self-Tapping Female Nylon PCB Support
9046
Lock-In / Self-Tapping Female Nylon PCB Support 9046
Part Number: 9046 Length: .875 [22.2] Material: Nylon 6/6-V-0 Style: Lock-In / Threaded

Part Number: 9046

  • Length: .875 [22.2]
  • Material: Nylon 6/6-V-0
  • Style: Lock-In / Threaded
Buy Now Datasheet
Board Supports - 36-9046-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-9046-ND
Board Supports 36-9046-ND
"Board Support Snap Lock / Screw Mount Nylon 0.875"" (22.23mm) 7/8"""

"Board Support Snap Lock / Screw Mount Nylon 0.875"" (22.23mm) 7/8"""

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 9046 36-9046-ND
Product Name Lock-In / Self-Tapping Female Nylon PCB Support Board Supports
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 1964 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
1/4 Hex Swage Standoff - 1775-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
5/32 Hex Swage Standoff - 1740-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
Slimline Tension Fit Nylon PCB Support - 1928A - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide
Body Length 0.3750 inch (9.52 mm)
View Details
3 suppliers