Keystone Electronics Corp. 5/16 Round Spacer 1665

Description
Part Number: 1665 Finish/Plating: Nickel Plate Hole Size: #10 Length: .625 [15.9] Material: Brass OD: 5/16 (.312) Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote Datasheet
Description
Part Number: 1665 Finish/Plating: Nickel Plate Hole Size: #10 Length: .625 [15.9] Material: Brass OD: 5/16 (.312) Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5/16 Round Spacer - 1665 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5/16 Round Spacer
1665
5/16 Round Spacer 1665
Part Number: 1665 Finish/Plating: Nickel Plate Hole Size: #10 Length: .625 [15.9] Material: Brass OD: 5/16 (.312) Shape: Round Style: Spacer Type: Clear Hole Spacers

Part Number: 1665

  • Finish/Plating: Nickel Plate
  • Hole Size: #10
  • Length: .625 [15.9]
  • Material: Brass
  • OD: 5/16 (.312)
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-1665-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1665-ND
Board Spacers, Standoffs 36-1665-ND
"Round Spacer Unthreaded #10 Brass 0.625"" (15.88mm) 5/8"""

"Round Spacer Unthreaded #10 Brass 0.625"" (15.88mm) 5/8"""

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1665 36-1665-ND
Product Name 5/16 Round Spacer Board Spacers, Standoffs
Type & Shape Spacer; Round Spacer; Round
Unlock Full Specs
to access all available technical data

Similar Products

.156 Hex, .187 L, F-F Brass Standoff - 1798A - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Female Standoff - 2218 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
1/4 Hex Female Standoff - 1474D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
1/4 Round Female Standoff - 1547A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers