Keystone Electronics Corp. Lock-In / Self-Tapping Female Nylon PCB Support 9044

Description
Part Number: 9044 Length: .625 [15.9] Material: Nylon 6/6-V-0 Style: Lock-In / Threaded
Request a Quote Datasheet
Description
Part Number: 9044 Length: .625 [15.9] Material: Nylon 6/6-V-0 Style: Lock-In / Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lock-In / Self-Tapping Female Nylon PCB Support - 9044 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Lock-In / Self-Tapping Female Nylon PCB Support
9044
Lock-In / Self-Tapping Female Nylon PCB Support 9044
Part Number: 9044 Length: .625 [15.9] Material: Nylon 6/6-V-0 Style: Lock-In / Threaded

Part Number: 9044

  • Length: .625 [15.9]
  • Material: Nylon 6/6-V-0
  • Style: Lock-In / Threaded
Buy Now Datasheet
Board Supports - 36-9044-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-9044-ND
Board Supports 36-9044-ND
"Board Support Snap Lock / Screw Mount Nylon 0.625"" (15.88mm) 5/8"""

"Board Support Snap Lock / Screw Mount Nylon 0.625"" (15.88mm) 5/8"""

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 9044 36-9044-ND
Product Name Lock-In / Self-Tapping Female Nylon PCB Support Board Supports
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

3/16 Hex Female Standoff - 1804 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers
1/4 Hex M-F Standoff - 1955 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
6 suppliers
1/4 Hex Female Standoff - 1451C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
6 suppliers
Slimline Tension Fit Nylon PCB Support - 1927A - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide
Body Length 0.2500 inch (6.35 mm)
View Details
2 suppliers