Keystone Electronics Corp. Lock-In / Self-Tapping Female Nylon PCB Support 9043

Description
Part Number: 9043 Length: .500 [12.7] Material: Nylon 6/6-V-0 Style: Lock-In / Threaded
Request a Quote
Description
Part Number: 9043 Length: .500 [12.7] Material: Nylon 6/6-V-0 Style: Lock-In / Threaded
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part 9043 is a nylon 6/6, UL 94V-0 rated, female threaded PCB spacer with a length of 0.500 inches (12.7 mm), designed for .062 inch (1.57 mm) thick boards. One end accepts a No. 6 [M3.5] self-tapping screw to attach to the chassis, and the other end snaps securely onto the board while allowing for easy release during repair or upgrades. The threaded hole has a clear bore size of 0.234 inches (5.9 mm) to accommodate standard screws.

Datasheet Summary
Powered by GS/AI

Part 9043 is a nylon 6/6, UL 94V-0 rated, female threaded PCB spacer with a length of 0.500 inches (12.7 mm), designed for .062 inch (1.57 mm) thick boards. One end accepts a No. 6 [M3.5] self-tapping screw to attach to the chassis, and the other end snaps securely onto the board while allowing for easy release during repair or upgrades. The threaded hole has a clear bore size of 0.234 inches (5.9 mm) to accommodate standard screws.

Suppliers

Company
Product
Description
Supplier Links
Lock-In / Self-Tapping Female Nylon PCB Support - 9043 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Lock-In / Self-Tapping Female Nylon PCB Support
9043
Lock-In / Self-Tapping Female Nylon PCB Support 9043
Part Number: 9043 Length: .500 [12.7] Material: Nylon 6/6-V-0 Style: Lock-In / Threaded

Part Number: 9043

  • Length: .500 [12.7]
  • Material: Nylon 6/6-V-0
  • Style: Lock-In / Threaded
Buy Now Datasheet
Board Supports - 36-9043-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-9043-ND
Board Supports 36-9043-ND
"Board Support Snap Lock / Screw Mount Nylon 0.500"" (12.70mm) 1/2"""

"Board Support Snap Lock / Screw Mount Nylon 0.500"" (12.70mm) 1/2"""

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 9043 36-9043-ND
Product Name Lock-In / Self-Tapping Female Nylon PCB Support Board Supports
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Spacer, #4 - 2348 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
5/16 Hex Female Standoff - 1822D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Female Standoff - 1820 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
2 suppliers
Slimline Tension Fit Nylon PCB Support - 1928A - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide
Body Length 0.3750 inch (9.52 mm)
View Details
3 suppliers