The part is a nylon 6/6 lock-in female PCB spacer with a self-tapping screw end, designed for use with 0.062 inch (1.57 mm) thick PCBs. It has a length of 0.375 inch (9.5 mm), a threaded female end that accepts a #6 (M3.5) screw, and a locking end that snaps into a 0.156 inch (4.0 mm) diameter mounting hole. The spacer is rated to UL 94V-0 for flame resistance and allows for board reusability during repairs or upgrades.
Part Number: 9042
"Board Support Snap Lock / Screw Mount Nylon 0.375"" (9.53mm) 3/8"""
Features
| Keystone Electronics Corp. | DigiKey | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 9042 | 36-9042-ND | 70182365 |
| Product Name | Lock-In / Self-Tapping Female Nylon PCB Support | Board Supports | Spacer, Lock-In PCB Threaded Support; 0.375 Length; Hex; Female;Nylon |
| Type & Shape | PCB Support (No Hole / Solid Post) | PCB Support (No Hole / Solid Post) | Spacer; PCB Support (No Hole / Solid Post); Hex |