Keystone Electronics Corp. Thru-Hole Nylon PCB Support 9037

Description
Part Number: 9037 Hole Size: #8, M4 Length: .250 [6.4] Material: Nylon 6/6-V-0 Mounting Hole: 0.234 [5.9] OD: .312 [7.9] Style: Stacking Spacer
Request a Quote Datasheet
Description
Part Number: 9037 Hole Size: #8, M4 Length: .250 [6.4] Material: Nylon 6/6-V-0 Mounting Hole: 0.234 [5.9] OD: .312 [7.9] Style: Stacking Spacer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thru-Hole Nylon PCB Support - 9037 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Thru-Hole Nylon PCB Support
9037
Thru-Hole Nylon PCB Support 9037
Part Number: 9037 Hole Size: #8, M4 Length: .250 [6.4] Material: Nylon 6/6-V-0 Mounting Hole: 0.234 [5.9] OD: .312 [7.9] Style: Stacking Spacer

Part Number: 9037

  • Hole Size: #8, M4
  • Length: .250 [6.4]
  • Material: Nylon 6/6-V-0
  • Mounting Hole: 0.234 [5.9]
  • OD: .312 [7.9]
  • Style: Stacking Spacer
Buy Now Datasheet
Board Supports - 36-9037-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-9037-ND
Board Supports 36-9037-ND
"Board Support Snap Lock / Screw Mount Nylon 0.250"" (6.35mm) 1/4"""

"Board Support Snap Lock / Screw Mount Nylon 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
9037
Standoffs & Spacers 9037
Standoffs & Spacers THRU HOLE SPACER .250" NYL 94V-0

Standoffs & Spacers THRU HOLE SPACER .250" NYL 94V-0

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 9037 36-9037-ND 9037
Product Name Thru-Hole Nylon PCB Support Board Supports Standoffs & Spacers
Type & Shape Spacer; PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post) Standoff
Unlock Full Specs
to access all available technical data

Similar Products

3/16 Hex Female Standoff - 1803 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers
1/4 Round Swage Standoff - 1560B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
6 suppliers
F-F Nylon Stand, 8-32, 5/8 L - 1904D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
5 suppliers
1/4 Round Female Standoff - 1547E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers